
Multifunctional 360 Series outdoor 802.11ac Wave 2 access points deliver cost-effective wireless connectivity for mobile and IoT devices in educational, enterprise, retail, and industrial settings.
By supporting dual radio operation, the 360 Series APs deliver a maximum data rate of 866 Mbps in the 5-GHz band and 400Mbps in the 2.4-GHz band, while supporting MU-MIMO operation for simultaneous transmission for up to two 802.11ac Wave 2 devices.
Able to survive in harsh outdoor environments, the 360 Series can withstand exposure to high and low temperatures, persistent moisture and precipitation, and are fully sealed to keep out airborne contaminants. All electrical interfaces include industrial strength surge protection.
The outdoor 360 Series have integrated Aruba ClientMatchTM technology to eliminate sticky clients and enhanced Wave 2 WLAN performance. These outdoor APs continuously gather session performance metrics and utilize the data to steer mobile devices to the best AP and radio on the WLAN, even while users roam. The enhanced ClientMatch technology enables the 360 Series to automatically detect, classify and group 802.11ac Wave 2 capable mobile devices under a single Wave 2 radio, increasing network capacity and efficiency.
Like all Aruba Wave 2 access points, the outdoor 360 Series APs have an integrated Bluetooth Aruba Beacon that simplifies remote management for a network of large-scale battery-powered Aruba Beacons, while also providing advanced location and indoor wayfinding and proximity- based push notification capabilities. This enables businesses to leverage mobility context for developing applications that deliver an enhanced user experience – thus increasing the value of the wireless network for organizations.
Note:
AP-360 Series Specification
AP-367
- 2.4-GHz (400 Mbps max) and 5-GHz (866 Mbps max) radios, each with 2x2 MIMO and integrated directional antennas
Wireless Radio Specifications
AP type: outdoor, dual radio, 5 GHz 802.11ac and 2.4 GHz 802.11n
- In addition to 802.11n data rates, the 2.4-GHz radio supports 802.11ac data rates using 256-QAM modulation.
2x2 MIMO with two spatial streams and up to 1,266 Mbps wireless data rate
Supported frequency bands (country-specific restrictions apply):
- 2.4000 GHz to 2.4835 GHz
- 5.150 GHz to 5.250 GHz
- 5.250 GHz to 5.350 GHz
- 5.470 GHz to 5.725 GHz
- 5.725 GHz to 5.875 GHz
Available channels: Dependent upon configured regulatory domain
Dynamic frequency selection (DFS) compliant to radar coexistence requirements
Supported radio technologies:
- 802.11b: Direct-sequence spread-spectrum (DSSS)
- 802.11a/g/n/ac: Orthogonal frequency-division multiplexing (OFDM)
- 802.11n/ac: 2x2 MU-MIMO with up to two spatial streams
Supported modulation types:
- 802.11b: BPSK, QPSK, CCK
- 802.11a/g/n: BPSK, QPSK, 16-QAM, 64-QAM
- 802.11ac: BPSK, QPSK, 16-QAM, 64-QAM, 256-QAM
Transmit power: Configurable in increments of 0.5 dBm
Maximum (conducted aggregate) transmit power (limited by local regulatory requirements):
- 2.4-GHz band: +21 dBm (18 dBm per chain)
- 5-GHz bands: +25 dBm (22 dBm per chain)
Advanced cellular coexistence (ACC) feature to effectively deal with interference from cellular systems
Maximum ratio combining (MRC) for improved receiver performance
Cyclic delay diversity (CDD) for improved downlink RF performance
Short guard interval for 20-MHz, 40-MHz and 80-MHz channels
Space-time block coding (STBC) for increased range and improved reception
Low-density parity check (LDPC) for high-efficiency error correction and increased throughput
Transmit beam-forming (TxBF) for increased reliability in signal delivery
802.11ac wave 2 MU-MIMO
Supported data rates (Mbps):
- 802.11b: 1, 2, 5.5, 11
- 802.11a/g: 6, 9, 12, 18, 24, 36, 48, 54
- 802.11n: 6.5 to 300 (MCS0 to MCS15)
- 802.11ac: 6.5 to 866 (MCS0 to MCS9, NSS = 1 to 2)
802.11n high-throughput (HT) support: HT 20/40
802.11ac very high throughput (VHT) support: VHT 20/40/80
802.11n/ac packet aggregation: A-MPDU, A-MSDU Power
Maximum power consumption: 12.5 watts
Power over Ethernet (PoE): 48 Vdc (nominal) 802.3af-compliant source
Antennas
Supports 802.11ac TxBF which provides an effectively infinite variety of antenna patterns
AP-367: Integrated Directional antennas (+/-45 polarized)
- 6.3 dBi @ 2.4 GHz (90° Vertical x 90° Horizontal)
- 6.5 dBi @ 5.x GHz (90° Vertical x 100° Horizontal)
Other Interfaces
One 10/100/1000BASE-T Ethernet network interfaces (RJ-45)
- Auto-sensing link speed and MDI/MDX
- 802.3az Energy Efficient Ethernet (EEE)
- PoE-PD: 802.3af PoE
Serial console interface (micro USB)
Reset button
Visual indicator (LED):
- Power/system status
Mounting
Ordered separately
Optional mounting kits:
- AP-270-MNT-V1: Outdoor AP long mount kit for pole/wall mounting. Reduces impact of obstruction by pole or
extends away from corner
- AP-270-MNT-V2: Outdoor AP short mount kit for pole/wall mounting
- AP-270-MNT-H1: Outdoor AP mount kit for hanging from inclined/horizontal structures
- AP-270-MNT-H2: Outdoor AP flush mount kit for hanging from inclined/horizontal structures
Mechanical
Dimensions/weight (unit, excluding mount accessories):
- 165mm (W) x 165mm (D) x 110mm (H), 6.5” (W) x 6.5” (D) 4.3” (H)
- 800g/1.75lbs
Dimensions/weight (shipping):
- 198mm (W) x 198mm (D) x 128mm (H), 7.8” (W) x 7.8” (D) x5.0” (H)
- 1,000g/2.2lbs
Environmental
Operating:
- Temperature: -40° C to +55° C (-40° F to +131°F) ambient in full sun
- Humidity: 5% to 95% non-condensing
Storage and transportation:
- Temperature: -40° C to +70° C (-40° F to +158°F)
- EN 300 019 Storage and Transportation
Shock, vibration, and earthquake
- IEC 60068-2-64/-27/-6
Weather resistance
- IP66/67
- ASTM B117-07A: Salt spray testing per UL50 NEMA 4x
- EN 300 019 Environmental testing
Non-weather protected locations
Full solar exposure
Regulatory
FCC/Industry of Canada
CE Marked
R&TTE Directive 1995/5/EC
Low Voltage Directive 72/23/EEC
EN 300 328
EN 301 489
EN 301 893
UL/IEC/EN 60950
EN 60601-1-1, EN60601-1-2
For more country-specific regulatory information and approvals, please see your Aruba representative.
Regulatory Model Numbers
AP-367: APEX0367
Certifications
CB Scheme Safety, cTUVus
Wi-Fi CERTIFIED a,b,g,n
Wi-Fi CERTIFIED ac (with wave 2 features
Warranty
Aruba Limited lifetime warranty
Minimum Software Versions
ArubaOS 6.5.2.0
Aruba InstantOS 4.3.2