Cisco SFP (mini-GBIC) Module

Get dependable, cost-efficient Gigabit Ethernet connections over single-mode / multi-mode fiber with this Mini-GBIC module. This StarTech.com Gigabit fiber SFP is a TAA compliant transceiver module, equivalent to the Cisco GLC-LH-SMD SFP. engineered to deliver reliable network connections. Built to exacting specifications and fully tested to ensure maximum performance, this high-quality fiber transceiver module can be installed into Cisco® switches and routers that support the GLC-LH-SMD transceiver module, as well as other major brands of networking equipment. 

It provides a dependable and cost-effective way to add, replace or upgrade the ports on your 1000Base-LX/LH networking equipment, and it's backed by a lifetime warranty.

TAA compliant, built for reliable performance

This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Engineered to deliver reliable network connections, this single-mode/multimode SFP transceiver is manufactured by StarTech.com to meet or exceed OEM specifications and comply with the industry’s MSA (Multi-Source Agreement) standards. Committed to the highest standards of quality, StarTech.com provides an extensive range of networking products including copper and fiber network cards, fiber media converters, Ethernet switches and wireless products.

Fully compatible with Cisco and other major brands

The SM/MM Gigabit SFP is engineered to the highest quality standards and is 100% Cisco compatible, equivalent to the Cisco GLC-LH-SMD SFP transceiver. The StarTech.com SFP transceiver is configured and fully tested to ensure it works seamlessly with Cisco or other major brands of networking equipment.

You can be assured that the use of StarTech.com SFP products should not affect the warranty protection of your networking equipment. 

Convenient and scalable

Delivering both convenience and scalability, this fiber transceiver is fully hot-pluggable, which enables you to install it without interrupting network traffic or having to reboot your equipment. It provides a versatile and cost-effective solution that’s compatible with a wide range of Gigabit networking devices.

Ideal for use in switches, routers and other networking equipment, the SFP provides reliable performance, enabling you to expand your network to remote segments cost-effectively. The SFP supports Digital Diagnostics Monitoring and both single-mode (with maximum distance of 10 km or 6.2 mi.) and multimode (with a maximum distance of 550 m or 1804 ft.). It provides maximum data rates of up to 1.25Gbps.

You can count on GLCLHSMDSTTA for reliable performance, backed by a lifetime warranty and free lifetime technical support. 

Manufacturer Part Number
GLCLHSMDSTTA
EAN/UPC
0065030867948,065030867948
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

  • Warranty: Lifetime
Hardware
  • Industry Standards: IEEE 802.3z 1000BASE-LX/LH
Performance
  • Auto MDIX: Yes
  • Compatible Networks: 1000 Mbps (1 Gbps)
  • DDM: Yes
  • Fiber Operating Mode: Full-Duplex
  • Fiber Type: Single Mode / Multi Mode
  • Max Transfer Distance: 10 km (6.2 mi)
  • Maximum Data Transfer Rate: 1.25 Gbps
  • Wavelength: 1310nm
Connector(s)
  • Local Unit Connectors: 1 - Fiber Optic LC Duplex Female
Special Notes / Requirements
  • Note: For use in Gigabit fiber networking equipment and media converters
  • System and Cable Requirements: MSA or Cisco compliant SFP port
Environmental
  • Humidity: 5~95% RH
  • Operating Temperature: 0°C to 70°C (32°F to 158°F)
  • Storage Temperature: -40°C to 85°C (-40°F to 185°F)
Physical Characteristics
  • Color: Silver
  • Enclosure Type: Zinc-Plated Casing
  • Product Height: 0.4 in [10.5 mm]
  • Product Length: 2.2 in [57 mm]
  • Product Weight: 0.7 oz [19 g]
  • Product Width: 0.5 in [13.8 mm]
  • Packaging Information Shipping (Package) Weight: 1.8 oz [52 g]
What's in the Box
  • Included in Package: 1 - SFP transceiver