U280-007-CQC-ST AC Adapter

Whether you’re at home or in the office, Tripp Lite’s U280-007-CQC-ST 7-Port USB Charging Station provides enough ports and power to keep your devices at 100% capacity. No more peering behind furniture to find an available outlet or unplugging one device to charge another. You can charge up to seven tablets, smartphones and other devices at the same time. The U280-007-CQC-ST doesn’t require a computer, so you can take it anywhere AC power is available.

The U280-007-CQC-ST features five USB-A ports, each capable of delivering up to 5V, 2.4A, which is enough for charging even battery-intensive devices like the Apple® iPad®. A USB-C port provides up to 5V, 3A for more powerful devices. Plus, a Quick Charge 3.0 port is capable of rapid-charging compliant devices up to four times faster than normal USB charging.

In addition, this charging station doubles as a storage unit by providing space to neatly organize devices while they charge. Nine adjustable brackets accommodate the number and size of devices being charged.

To charge your USB devices, simply connect the five-foot power cord’s NEMA 1-15P plug to an AC power outlet, and connect your devices to the available USB ports. The unit protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries are at full capacity. It also complies with USB Battery Charging (BC) Specification 1.2. The brackets and power supply store conveniently in the charging station when not in use.

Features
Charges Up to 7 Devices at the Same Time

  • Recommended for charging tablets, smartphones and other devices at home or work
  • Functions anywhere AC power is available—no computer require
Provides Plenty of Juice for Charging
  • Quick Charge 3.0 Class A 5/9/12V technology
  • QC 3.0-compliant devices charge up to 4x faster than conventional USB charging
  • Delivers up to 5V, 2.4A per USB-A port—enough for charging battery-intensive devices like the Apple iPad
  • USB-C port provides up to 5V, 3A of charging power
  • Protects against overheating, overcurrent and overcharging
  • Complies with USB Battery Charging (BC) Specification 1.2
Efficiently Stores Your Devices Too
  • 9 adjustable brackets provide space to neatly organize devices as they charge
  • Conveniently stores brackets and power supply when not in use
  • Easy to Use
  • External dual-voltage power supply with NEMA 1-15P plug and detachable 5 ft. cord
  • No computer require

Manufacturer Part Number
U280-007-CQC-ST
EAN/UPC
0037332199577,037332199577
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW
AC Adapter
Input: 100-240V, 50/60Hz, 1.5A; Output: 15V, 4A
OUTPUT
Charging Ports / Amps
(5) 2.4A; (1) 3A / 2A / 1.5A
Charging Method
USB
PHYSICAL
Unit Dimensions (hwd / in.)
6.6 x 4.9 x 2.6
Unit Dimensions (hwd / cm)
16.8 x 12.5 x 6.6
Unit Weight (lbs.)
1.6
Unit Weight (kg)
0.73
Color
Black
ENVIRONMENTAL
Operating Temperature Range
41 to 95 F (5 to 35 C)
Storage Temperature Range
-4 to 122 F (-20 to 50 C)
Relative Humidity
20% to 80%
WARRANTY
Product Warranty Period (Worldwide) 2-year limited warranty