Z2 Mini G3 Workstation (ENERGY STAR)

Finally a revolutionary mini PC for CAD that delivers breakthrough power and versatility in a small, elegant design. Made by and for design professionals, the Z2 Mini gives you both performance and reliability for the best CAD experience.

  • Windows 10 Pro or other operating systems available

Manufacturer Part Number
Z2D60UT#ABA
EAN/UPC
0190781064749,190781064749
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system

Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)

Processor

Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)

Number of processors

1

Graphics

Intel® HD Graphics 530

NVIDIA® Quadro® M620 (2 GB)

Memory

8 GB DDR4-2400 registered SDRAM (1 x 8 GB)

Memory slots

2 SODIMM

Hard drive

256 GB HP TLC Z Turbo Drive PCIe SSD

Ports

2 USB 3.0 (1 charging); 1 line in

2 USB 3.0; 1 audio line in; 1 RJ-45; 3 DisplayPort 1.2

Back

Side

Expansion slots

1 M.2 PCIe Gen3 x1

Energy efficiency

ENERGY STAR® certified

Audio

Integrated Realtek HD ALC221-VB audio

Form factor

Mini

Keyboard

HP USB Business Slim Keyboard

Dimensions (W X D X H)

8.5 x 8.5 x 2.28 in

Weight

Starting at 4.5 lb

Warranty

Protected by HP Services, including a 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard limited warranty. Certain restrictions