Outdoor 4x4:4 802.11ac Wave 2 Wi-Fi Access Point for Medium Density Venues

The T610 delivers blazing fast connectivity for high-density outdoor deployments, with data rates up to 2.5 Gbps and the density-handling ability to match. Patented BeamFlex+ technology rejects interference and improves signal quality for any device, anywhere. Included MU-MIMO technology maximizes network efficiency, reducing bottlenecks and enhancing user experience. Smart Mesh accelerates time-to-deployment and eliminates the cost associated with running Ethernet cabling between multiple access points in the network.

The T610 is designed for high-density deployments in which dozens of clients need guaranteed high throughput. Enabling cities to become smart cities by providing city-wide wireless connectivity for busy public venues, hotspots and surveillance monitoring systems are ideal use cases for T610. The T610 is perfect for customers that need premium wireless performance and don’t have requirements for network backhaul interfaces such as fiber or coaxial cable. For deployments demanding the same level of performance as the T610 and need network backhaul interfaces, the T710 is a good fit.

The T610 can be used with any Ruckus control and management platform—appliance, virtual or cloud-managed. That means that as your business needs change, your architecture—and your APs—can change with you.

Manufacturer Part Number
901-T610-WW01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Description Mid-range 802.11ac Wave 2 AP with MU-MIMO and BeamFlex+
Maximum PHY rate 1,733 Mbps (5GHz) 800 Mbps (2.4GHz)
Wi-Fi technology 802.11ac Wave 2 (5GHz) 802.11n (2.4GHz)
Concurrent users 512
Radio chains:streams 4x4:4
BeamFlex gains 6dB
Max. interference mitigation 15dB
PD-MRC Yes
Rx sensitivity -104dBm
ChannelFly Yes
Smart meshing Yes
USB Yes
Ethernet ports 2
Operating temperature -40°F (-40°C) to 149°F (65°C)