@Rest - Universal Tablet Stand

Built of heavy steel with a beautiful finish, @Rest is no flimsy gadget accessory—it’s high-end furniture for your tablet. Thanks to @Rest’s adjustable pegs, it’s compatible with virtually any tablet. @Rest is also sturdy enough to support your other technology loves, be it a MacBook Pro or the slim MacBook Air.

Designed by Dean Heckler

Manufacturer Part Number
H234-BG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Compatible Devices

iPad Air 1, iPad Air 2, iPad 2, iPad 3, iPad 4, iPad mini 1, iPad mini 2, iPad mini 3, 9.7-inch iPad Pro, 12.9-inch iPad Pro, Surface Pro 3, Surface Pro 4, Galaxy Tab A 10.1, Galaxy Tab A 9.7

Compatible Software

Square

Compatible Card Readers

Square Reader 2014

Dimensions

Width: 4.8 inches
Depth: 6.5 inches
Height: 3.2 inches

Weight

1.5 lbs

Viewing Angle

30 degrees, 60 degrees

Materials

Powdercoated Steel