N23 80YS0003US Chromebook

Portable yet rugged, the 11.6” Lenovo N23 Chromebook is the perfect resource for teachers and students. Built to withstand the daily wear and tear of classroom life, it also has the speed, simplicity, and security of the Chrome OS. This small wonder gets up and working in eight seconds – sooner than most students are!

Fits any Classroom – and any Budget

Because Teachers Know Best

The N23 Chromebook shows why Chromebooks are the #1 selling device in U.S. K-12 schools with over 20 million student users worldwide. It's simple to use, share, and manage. Multiple students can share one device, but each can still have a personal experience by simply signing on with their Google account. And with N23's eight-second boot time and instant resume, it has your student connected and ready to learn as soon as class begins!

A Hard-Working Device for Hard-Working Students

N23's Intel® Celeron® dual-core processor seamlessly runs the Chrome operating system, G Suite for Education, and Chrome Web Store apps – the elements behind the collaborative educational experience associated with Chromebooks. It’s easy to create, share, and collaborate with G Suite apps like Docs, Sheets and Slides, and to stay synched across multiple devices. Students can access data, photos, and apps from the Cloud – anywhere, anytime, and from any device. The optional multitouch display supports 10-finger touch, increasing interaction and boosting productivity. And its anti-glare technology reduces eye strain, so students can use N23 longer.

Easier to Carry Than Many Textbooks

Weighing in at 1.35 kg (less than 3 lbs), and featuring an integrated, retractable carrying handle, N23 is portable enough for even the youngest students. Not only will they want to take it with them everywhere, they’ll have no problem doing so.

Easy to Hold, Difficult to Damage

N23 is built for education, and tough enough to face the rigors of the school day. Its ports and 180-degree hinges are reinforced, its touchpad is sealed, and its water-resistant keyboard houses anti-peel keys, to prevent restless fingers from damaging them. Its non-slip texture hides wear and scratches, and improves a student’s grip. Even in the event of an accident, N23 is drop-resistant – it’s built to withstand bumps and drops from up to 70 cm. (Coincidentally, that’s about the height of an elementary school desk.)

Leave the Power Cord at Home

Backpack, textbooks, notebooks, pencils, and more – students have enough to keep up with every day. No need to add a power cord to that list; with a 10-hour battery life, the N23 will last for a full day of classes and more. Bring it home, charge it up overnight, and forget the cord all over again the next day!

Rotating Webcam Sees More Than Most

N23 comes with a 720p webcam that can rotate 180 degrees, giving students a great way to interact, capture still photos and videos, and engage in a whole range of inventive projects. Perfect for high-quality distance collaboration, the camera gives students more flexibility in how they interact. A student can rotate it to record an experiment or focus on a presentation, then rotate it back for discussion. And the integrated microphone rotates with the camera, allowing students to better capture audio.

Chrome Web Store Means Apps Aplenty

N23 includes access to the Chrome Web Store and G Suite for Education, making it possible to purchase, download, and manage your choice of apps; choose from thousands of education apps like Google Classroom, My Study Life, Codeanywhere, and more. You’ll enjoy access to thousands of apps, with seamless keyboard, mouse, or touch input.

Manufacturer Part Number
80YS0003US
EAN/UPC
0191200396946,191200396946
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System:

Chrome


Processor:
  • Intel® Celeron® N3060
  • Intel® Celeron® N3160

Display:
  • 11.6" HD TN antiglare display (1366 x 768, 220 nit)
  • 11.6" HD IPS antiglare multitouch display (1366 x 768, 250 nit)

Battery:

Up to 10 hours, detachable 45 Whr


Memory:

Up to 4 GB DDR4LP


Storage:

Up to 32 GB eMMC


WiFi:

802.11 AC (2x2)


Camera:

720p, 180-degree rotatable


Keyboard:

Full-sized, water-resistant with touchpad & anti-peel keys


Durability Features:

Reinforced ports & hinges, drop-resistant up to 27.5" (70 cm)


Ports & Slots:
  • 2 x USB 3.0
  • HDMI
  • Combo mic / audio jack
  • 2-in-1 card reader
  • Kensington lock slot

Weight:

Starting at 2.7 lbs / 1.25 kg


Dimensions (H x W x D):

11.5" x 8.19" x .86" / 292 mm x 208 mm x 21.8 mm