Enjoy Instant Professional PhotographyEveryday Enjoyment for Leisure and Business
A perfect embodiment of The Bauhaus’ “less is more" minimalism design philosophy, the GL2070 is a delightful complement to almost any modern space. Every aspect of its form and feature is reduced to unify simplicity and functionality into pure aesthetics. On top of it all, users get to enjoy the sheerest visual pleasure and optimal eye comfort with BenQ’s exclusive eye-caring technology. The GL2070 is not only a celebration of minimalist lifestyle and modern sleekness but also the gateway to everyday enjoyment for leisure and business.
Flicker-Free
Stable feedback technology prevents the harmful effects of flickering that strain the eyes.
Low Blue Light
Unique BenQ Low Blue Light Technology is designed to filter out harmful blue light, effectively diminishing eye fatigue and irritation.
Superior Response Time
Enjoy high dynamic videos without ghosting or other artifacts with 5ms response time.
Versatile VESA Mounting
Standard 100 x 100 VESA mounting interface enables simple, efficient installation and mounting options for walls, articulating arms, stands, and multiple monitor arrays.
Green Certification Assurance
BenQ GL2070 is certificated by Energy Star 7.0 to facilitate environment-friendly purchasing decisions for business, government, and institutional deployment.
Note:
Product Color: Glossy black / Texture black
Panel
LCD Size (inch): 19.5
Aspect Ratio: 16:9
Resolution (max.): 1600x900
Display Area(mm): 432 x 239.76
Pixel Pitch (mm): 270(H) um x 270(V) um
Brightness (Typical): 200
Native Contrast ( typ. ): 600:1
DCR (Dynamic Contrast Ratio) (typ.): 12M:1
Panel Type: TN
Viewing Angle (L/R;U/D) (CR>=10): 170/120
Vertical Refresh Rate: 50-76
Response time: 5ms (typ)
Display Colors: 16.7 M
Color Gamut: 72% NTSC
Color Bit: 8 bit
Backlight: LED
Regulations
Energy Star: 7.0
Audio/Video Inputs/Outputs
Hor. Frequency (KHz): 30~83
Ver. Frequency (Hz): 50~76
Video Bandwidth (MHZ): 165
Dimensions & Weight
Dimensions with Wall Mount (HxWxD mm) (w/o Base): 275.00*462.00*49.29
Dimensions(HxWxD mm): 385.47*462.00*189.17
Net Weight (kg): 2.99
Net Weight (kg) (without stand): 2.41
Gross Weight (kg): 4.25
Special Features
HDCP: ●
Dynamic Power Saving (DPS): ●
Flicker-free Technology: ●
Low Blue Light: ●
K Locker: ●
OSD Language: 18 languages
Included Accessories
Signal Cable: VGA Cable
I/O
DVI: ●
VGA input: ●
Power
Power Consumption (Eco mode): 13W
Power Supply (90~264 AC): ●
Power Consumption (On mode): 17W
Power Consumption (Power saving mode): 0.3W
Power Consumption (Off mode): <0.3W
Reliability
MTBF(hr, exclude lamp): 60000
Lamp Life (hr) min: 30000
Lamp Life (hr) Typical: 30000
Certification
Windows® 7 Compatible: ●
Windows® 8 Compatible: ●
Windows® 8.1 Compatible: ●
Windows® 10 Compatible: ●