Galaxy Tab S2 SM-T818 Tablet

The Perfect Work & Play Companion

From the conference room to the living room and beyond, the Galaxy Tab boosts your fun and productivity wherever life takes you.

Manufacturer Part Number
SM-T818VZWAVZW
EAN/UPC
0887276185781,887276185781
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Samsung Galaxy Tab S2 9.7-inch Product Specifications

Network:

LTE : 700/ 800/ 850/ 900/ 1800/ 1900/ 2100/ 2600
3G : 850/ 900/ 1900/ 2100
2G : 850/ 900/ 1800/ 1900

AP:

Quad 1.9GHz + Quad 1.3GHz, Octacore application processor

Display:

9.7” 2048x1536(QXGA) Super AMOLED

OS:

Android 5.0 (Lollipop)

Camera:

8MP AF(rear), 2.1MP(front)

Video:

H.263, H.264(AVC), MPEG4, VC-1, WMV7, WMV8, VP8
Recording: QHD(2560x1440)@30fps
Playback: UHD(3840x2160)@30fps

Audio:

MP3, AAC, AAC+, eAAC+, WMA, Vorbis, FLAC

Google Mobile Service:

Chrome, Gmail, Google Search, Maps, YouTube, Hangouts, Play Store, Play Movies & TV, Play Music, Drive, Photos

Connectivity:

Wi-Fi 802.11 a/b/g/n/ac MIMO (2.4GHz/5GHz), Wi-Fi Direct, Bluetooth®4.1 BLE

GPS:

GPS, GLONASS

Sensor:

Accelerometer, Finger Scanner, Gyroscope, Compass, Hall Sensor, RGB Sensor

Memory:

3GB(RAM) + 32/64GB internal memory
microSD up to 128GB

Dimension / Weight:

169 x 237.3 x 5.6mm, 389g(Wifi)/392g(LTE)

Battery:

5,870mAh