APC Metered Rack Power Distribution Units (PDUs) provide active metering to enable energy optimization and circuit protection. User-defined alarm thresholds mitigate risk with real-time local and remote alerts to warn of potential circuit overloads. Metered Rack PDUs provide power utilization data to allow Data Center Managers to make informed decisions on load balancing and right sizing IT environments to lower total cost of ownership. Users can access and configure Metered Rack PDUs through secure Web, SNMP, or Telnet Interfaces which are complimented by APC Centralized Management platforms using StruxureWare Data Center Expert, Operations, Capacity, and Energy Efficiency. New AP8000 series Metered Rack PDUs include real power monitoring, a temperature/humidity sensor port, locking IEC receptacles, and ultra low profile circuit breakers.
Note:
Output
Nominal Output Voltage
230VOverload Protection
YesMaximum Total Current Draw
32Output Connections
(12) IEC 320 C13 (Battery Backup)
(4) IEC 320 C19 (Battery Backup)
Nominal Input Voltage
200V , 208V , 230VInput frequency
50/60 HzInput Connections
IEC 309 32A 2P+ECord Length
3.66metersNumber of Power Cords
1Maximum Input Current
32AMaximum Height
88mm , 8.8cmMaximum Width
444mm , 44.4cmMaximum Depth
112mm , 11.2cmRack Height
2UNet Weight
3.36kgShipping weight
5.42kgShipping Height
140mm , 14.0cmShipping Width
508mm , 50.8cmShipping Depth
368mm , 36.8cmOperating Environment
-5 - 45 °COperating Relative Humidity
5 - 95 %Operating Elevation
0-3000metersStorage Temperature
-25 - 65 °CStorage Relative Humidity
5 - 95 %Storage Elevation
0-15000metersApprovals
C-tick, CE, FCC Part 15 Class A, GOST, ICES-003, IRAM, MIC, VDE, VCCIStandard warranty
2 years repair or replaceRoHS
CompliantREACH
REACH: Contains No SVHCsBattery Directive
CompliantBattery Notes
ts_Battery_Notes