Rack PDU, Metered, 1U, 16A, 208/230V, (8) C13

APC Metered Rack Power Distribution Units (PDUs) provide active metering to enable energy optimization and circuit protection. User-defined alarm thresholds mitigate risk with real-time local and remote alerts to warn of potential circuit overloads. Metered Rack PDUs provide power utilization data to allow Data Center Managers to make informed decisions on load balancing and right sizing IT environments to lower total cost of ownership. Users can access and configure Metered Rack PDUs through secure Web, SNMP, or Telnet Interfaces which are complimented by APC Centralized Management platforms using StruxureWare Data Center Expert, Operations, Capacity, and Energy Efficiency. New AP8000 series Metered Rack PDUs include real power monitoring, a temperature/humidity sensor port, locking IEC receptacles, and ultra low profile circuit breakers.

Manufacturer Part Number
AP7821B
EAN/UPC
0731304331513,731304331513
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output

  • Nominal Output Voltage

    208V , 230V
  • Overload Protection

    No
  • Maximum Total Current Draw

    20
  • Output Connections

    (8) IEC 320 C13 (Battery Backup)

Input
  • Nominal Input Voltage

    200V , 208V , 230V
  • Input frequency

    50/60 Hz
  • Input Connections

    IEC-320 C20
  • Cord Length

    2.5meters
  • Maximum Input Current

    20A
  • Regulatory Derated Input Current (North America)

    16A
Physical
  • Maximum Height

    44mm , 4.4cm
  • Maximum Width

    444mm , 44.4cm
  • Maximum Depth

    102mm , 10.2cm
  • Rack Height

    1U
  • Net Weight

    1.74kg
  • Shipping weight

    2.92kg
  • Shipping Height

    64mm , 6.4cm
  • Shipping Width

    470mm , 47.0cm
  • Shipping Depth

    337mm , 33.7cm
Environmental
  • Operating Environment

    -5 - 45 °C
  • Operating Relative Humidity

    5 - 95 %
  • Operating Elevation

    0-3000meters
  • Storage Temperature

    -25 - 65 °C
  • Storage Relative Humidity

    5 - 95 %
  • Storage Elevation

    0-15000meters
Conformance
  • Approvals

    cUL Listed, C-tick, CE, CSA, FCC Part 15 Class A, GOST, ICES-003, UL 60950, UL Listed, VCCI, VDE
  • Standard warranty

    2 years repair or replace
Sustainable Offer Status
  • RoHS

    Compliant
  • REACH

    REACH: Contains No SVHCs
  • Battery Directive

    Compliant
  • Battery Notes

    ts_Battery_Notes