Rack PDU, Switched, 2U, 32A, 230V, (16)C13

APC Switched Rack Power Distribution Units (PDUs) enable advanced, user-customizable power control and active monitoring. Remote outlet level controls allow power on/off functionality for power cycling to remotely reboot equipment and restrict unauthorized use of individual outlets. Power sequencing time delays allow users to define the order in which to power up or down attached equipment to avoid circuit overload. Current metering provides real-time remote monitoring of connected loads with user-defined alarms to warn of potential circuit overloads. Users can access, configure, and control Switched Rack PDUs through secure Web, SNMP, Command Line Interface, or Telnet Interfaces which are complimented by APC Centralized Management platforms using StruxureWare Data Center Expert, Operations, Capacity, and Energy Efficiency. New AP8000 series Switched Rack PDUs include real power monitoring, a temperature/humidity sensor port, and locking IEC receptacles.

Manufacturer Part Number
AP7922B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output

  • Nominal Output Voltage

    230V
  • Maximum Total Current Draw

    32
  • Output Connections

    (16) IEC 320 C13 (Battery Backup)

Input
  • Nominal Input Voltage

    200V , 208V , 230V
  • Input frequency

    50/60 Hz
  • Input Connections

    IEC 309 32A 2P+E
  • Cord Length

    3.05meters
  • Acceptable Input Voltage

    220-240VAC
  • Number of Power Cords

    1
  • Load Capacity

    7360VA
  • Maximum Input Current

    32A
Physical
  • Maximum Height

    89mm , 8.9cm
  • Maximum Width

    445mm , 44.5cm
  • Maximum Depth

    114mm , 11.4cm
  • Rack Height

    2U
  • Net Weight

    4.5kg
  • Shipping weight

    6.55kg
  • Shipping Height

    140mm , 14.0cm
  • Shipping Width

    508mm , 50.8cm
  • Shipping Depth

    368mm , 36.8cm
  • Color

    Black
Environmental
  • Operating Environment

    0 - 45 °C
  • Operating Relative Humidity

    0 - 95 %
  • Operating Elevation

    0-3000meters
  • Storage Temperature

    -25 - 65 °C
  • Storage Relative Humidity

    0 - 95 %
  • Storage Elevation

    0-15000meters
Conformance
  • Approvals

    CE, EN 55022 Class A, EN 55024, EN 61000-3-2, EN 61000-3-3, GOST, IRAM, MIC, VDE
  • Standard warranty

    2 years repair or replace
Sustainable Offer Status
  • RoHS

    Compliant
  • REACH

    REACH: Contains No SVHCs
  • Battery Directive

    Compliant
  • Battery Notes

    ts_Battery_Notes