Make Inspirations Come Alive
We know what it takes for ideas to become reality. BenQ Designer monitors come with an impressive range of modes to help you craft every detail until it leads to brilliant work.
Exceptional Color and Resolution
4K UHD Monitor
4K ultra HD resolution offers extraordinary clarity of fine details and textures for an optimal viewing and visual-intensive work experience.
Stunning Color Precision: 10-bit, 100% sRGB and Rec.709
Work confidently in the sRGB and Rec.709 color space from a wide viewing angle. All Designer monitors in the PD series are Technicolor Color Certified, ensuring consistent and accurate colors for an impressive color performance.
Fine details displayed for you
Darkroom Mode
Darkroom Mode adjusts the brightness and contrast of images giving clarity and sharpness to details, creating the optimal setting for work in darker post-processing environments.
CAD/CAM Mode
Never miss a detail again! Revolutionary CAD/CAM Mode offers superior contrast on lines and shapes of technical illustrations, bringing out the smallest details to view.
Animation Mode
Control and perfect every movement with our innovative Animation Mode. Lighten image areas with Animation Mode to better visualize the details hiding in dark shadows.
Work Efficiently and Comfortably with Intuitive Design
Keyboard Video Mouse (KVM) Switch
KVM Switch function allows users to display and control the contents from two different PC systems on one screen using just one set of keyboard and mouse to save space and boost work efficiency.
DualView
Improve your work flow and enhance productivity by switching on DualView to showcase designs in two modes (e.g. sRGB and CAD/CAM) side-by-side without the need for two screens.
Hotkey Puck
Switch between CAD/CAM, Animation and Low Blue Light Modes with a simple click of a button on the Hotkey Puck. Customize the buttons to map other modes or OSD settings such as brightness and contrast.
Ergonomics
Customize your workstation for the perfect user environment with an extensive range of height, tilt, pivot, stroke and swivel monitor adjustments. When using the display in a vertical orientation, the monitor’s smart screen orientation detector will auto-pivot screen contents so you can enjoy viewing pictures in its full context.
Caring for Your Eyes
Flicker-Free
Stable feedback technology prevents the harmful effects of flickering from tiring or damaging the eyes. Hours of working in front of your monitor can now be achieved without feeling fatigued or sore in the eyes.
Low Blue Light
BenQ’s Low Blue Light Technology is designed to filter out harmful blue light, effectively diminishing eye fatigue and irritation.
Note:
Panel
LCD Size (inch): 32"
Aspect Ratio: 16:9
Resolution (max.): 3840x2160 at 60Hz
Display Area(mm): 708.40 x 398.50
Brightness (Typical): 350
Native Contrast ( typ. ): 1000:1
DCR (Dynamic Contrast Ratio) (typ.): 20M:1
Panel Type: IPS
Viewing Angle (L/R;U/D) (CR>=10): 178/178
Response time: 4ms(G2G)
Display Colors: 1.07 Billion
Color Gamut: 100% sRGB, Rec.709
Color Bit: 10bits
Software
Display Pilot: Yes
Support OS: Win 7, 8, 10
Regulations
EPEAT: Silver
TCO: TCO
Energy Star: 7.0
Dimensions & Weight
Dimensions with Wall Mount (HxWxD mm) (w/o Base): 436.42x740.28x67.3
Dimensions(HxWxD mm): H: 641.66x740.28x223.62
L: 491.66x740.28x223.62
Net Weight (kg) (without stand): 8.5
Height Adjustment (mm): 150mm
Special Features
PIP/PBP: Yes
AMA: Yes
HDCP: 2.2
Display Screen Coating: Anti-Glare
Flicker-free Technology: Yes
Color Temperature: Normal (6500°K) / Reddish (5700°K) / Bluish (9300°K) / User Mode
Animation mode: Yes
CAD/CAM mode: Yes
DualView: Yes
Video Format Support: Yes
KVM Switch: Yes
Low Blue Light: Yes
Eco Sensor: Yes
Eye Protect Sensor: Yes
VESA Wall Mounting: 100x100mm
AC Switch: 0W
Auto Pivot: Yes
Tilt (down/up): -5~20
Swivel (left/right): 45 / 45
Pivot: 90°
OSD Controller / Hotkey Puck: Yes
Card Reader: Support Format:SD/SDHC/SDXCMMC
Included Accessories
Other Accessories: Hotkey Puck
Signal Cable: DP to mDP1.2(1.8m), HDMI1.4(1.8m), USB 3.0(1.8m)
I/O
Speakers: 5Wx2
USB: 3.0x4
HDMI: HDMI 2.0x1
DP Input: DP 1.2x1
Mini DP Input: DP1.2x1
Headphone Jack: Yes
Audio Line In/Out: Yes
Power
Power Consumption (On mode): 110W
Power Consumption (Off mode): <0.5W
Power Consumption (Base on Energy star ): 44W
Voltage Rating: 90~264 AC
Certification
Mac Compatible: Yes
Technicolor: Yes