VivoBook Pro N552VW-DS79 Notebook

Gaming-Grade Graphics

With up to NVIDIA® GeForce® GTX™ 960M gaming-grade graphics, ASUS VivoBook Pro N552 can tackle even the most graphically-demanding tasks with ease. Whether it's watching a movie, editing your photos and video clips or just relaxing with the latest games, ASUS VivoBook Pro N552 has all the graphics power you need for flawless performance.

Immersive 4K/UHD Display

With an astonishing resolution of 3840 by 2160 pixels on its state-of-the-art 4K/UHD display, ASUS VivoBook Pro N552 gives you visuals so immersive and detailed, you'll think they're real. Everything looks crisp, clear and sharp, and exclusive ASUS Splendid technology ensures that settings are always optimized, whatever you're watching.

Incredible Colors

The advanced 4K/UHD display on ASUS VivoBook Pro N552 laptop combines optimized hardware and software components to create best-in-class visuals, with an ultra-wide color gamut of 72% NTSC, 100% sRGB and 74% Adobe RGB. In plain language, this means N Series can display more colors, more accurate colors and more vivid colors than any standard display. Once you have experienced it, nothing else will be good enough.

Protect Your Eyes with ASUS Eye Care

Most LED panels emit blue light - the main cause of macular degeneration and retinal problems. ASUS Eye Care mode effectively reduces blue light levels by up to 33% to make reading comfortable, and to protect you from potential eye fatigue and other ailments.

Expansive Audio, Tuned by Experts

ASUS VivoBook Pro N552, the exclusive ASUS SonicMaster Technology takes audio even further. Co-developed by the ASUS Golden Ear team and ICEpower®, SonicMaster uses powerful audio hardware and fine-tuned software to give the most incredible sound on a laptop. With front-facing speakers, N series sounds unlike anything you've ever heard from a laptop, with deep rich bass and crystal-clear vocals, even at high volume levels.

Sleek and Elegant All-Aluminum Design

Gorgeous design details abound on ASUS VivoBook Pro N552, from the exclusive ripple-effect design around the speakers, through to the brilliant diamond-cut edge highlights. ASUS VivoBook Pro N552 is the perfect portable replacement for a high-end desktop, so now you can take your entertainment with you anywhere!. The easy-to-open design is practical yet sophisticated, and the gently-illuminated ASUS logo on the lid highlights your taste and style.

Manufacturer Part Number
N552VW-DS79
EAN/UPC
0889349633014,889349633014
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i7 6700HQ Processor, 
  • Intel® Core™ i5 6300HQ Processor,
Operating System
  • Windows 10 Home
Chipset
  • Intel® HM170 Chipset
Memory
  • DDR4 2133 MHz SDRAM, 2 x SO-DIMM socket for expansion up to 16 GB SDRAM 
Display
  • 15.6" 16:9 HD (1366x768)/Full HD (1920x1080)/IPS UHD (3840 x 2160)/IPS FHD (1920x1080)
Graphic
  • NVIDIA® GeForce® GTX 960M with 2G/4G GDDR5 VRAM
Storage
  • 2.5" 9.5mm SATA3
  • - 1TB HDD 5400 RPM 
  • - 2TB HDD 5400 
  • - 1TB HDD 7200 RPM 
  • - 128GB SSD 
  • - 256GB SSD 
  • - 1TB 5400 RPM SSH
  • - 750GB 5400 RPM SSH
  • PCIE x 4 256G / 512G
Optical Drive
  • Blu-Ray DVD Combo 
  • Super-Multi DVD 
  • Blue-ray Writer
Card Reader
  • 2 -in-1 card reader ( SD/ SDHC/ SDXC/ MMC)
Camera
  • HD Web Camera
Networking
  • Integrated 802.11 b/g/n or 802.11 ac 
  • 10/100/1000/Gigabits Base T
Interface
  • 1 x Headphone-out jack 
  • 1 x Microphone-in/Headphone-out jack 
  • 1 x USB 3.1 TYPE C port(s)
  • 3 x USB 3.0 port(s) 
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x HDMI 
  • 1 x mini Display Port 
Audio
  • Built-in 2 Speaker(s) And Microphone
  • ICEpower®
  • ASUS SonicMaster Technology
  • ICE Power support
Battery
  • 4Cells 3200 mAh
Power Adapter
  • Plug Type :ø5.5 (mm)
  • Output :
  • 19 V DC, A, 120 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
Dimensions
  • Tablet: 
  • 383 x 260 x 29.9 cm (WxDxH)
Weight
  • Tablet: 
  • 2.53 kg (with 4 cell battery)
Security
  • Kensington lock
  • BIOS Booting User Password Protection
  • HDD User Password Protection and Security
  • Pre-OS Authentication by programmable key code
Certificates
  • UL, TUV, MIC, CE Marking Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, EPEAT, EU Flower, Energy star, CECP, WEEE, Erp 2013, RoHS, JATE
Manufacturer Warranty
  • 2-year limited International hardware warranty. *different by country
  • On-line problem resolution through web interface (BIOS, Driver update)
  • OS (Windows® 10 ) install/uninstall consultation
  • Bundled software install/uninstall consultation
  • ASUS software supporting
Only for Search
  • Thinnes - Laptop