COMPACT AND POTENT
ROG Strix GL702 packs the latest 7th-generation Intel® Core™ i7 processor and NVIDIA®GeForce® GTX 1060 graphics in a compact and lightweight design, fully equipped with a stunning G-SYNC™ panel. ROG Strix GL702 enables users to enjoy high-end gaming from anywhere.
MATCHLESS PERFORMANCE
Experience unmatched performance with ROG Strix GL702's 7th-generation Intel® Core™ i7 quad-core processor combined with a discrete VR Ready NVIDIA® GeForce® GTX 1060 graphics with full Microsoft® DirectX® 12 support. The latest hardware gives you efficient, powerful performance for heavy gaming or productive multitasking such as live streaming and video editing.
STUNNING WIDE-VIEW PANEL WITH NVIDIA G-SYNC™
ROG Strix GL702 is equipped with a super-fast wide-view panel that supports NVIDIA G-SYNC™ technology for fast-paced games. GL702 features NVIDIA G-SYNC™ display technology which synchronizes its display's refresh rate with its graphics card for ultra-smooth visuals. G-SYNC™ helps avoid lag, minimizes frame-rate stutter, and eliminates visual tearing. It delivers the smoothest and fastest gaming graphics — all without affecting system performance!
IMMERSIVE VIRTUAL REALITY
The VR Ready NVIDIA® GeForce® GTX 1060 GPU boosts speed and power efficiency for brilliant performance in Virtual Reality. Enjoy immersive virtual reality that is smooth, low-latency, and stutter-free.
GAMING ON-THE-GO
With a profile measuring just 24.7mm and tipping the scales at a lightweight 2.7kg, ROG Strix GL702 has an ultra-portable. design that fits snugly in a messenger bag or backpack. Whether you're waiting for your flight, kicking back at a café, or at a LAN tournament, you can game just about anywhere!
MORE SCREEN, LESS BEZEL
ROG Strix GL702's display comes with a slimmed down bezel, measuring just 17mm on the top and 13mm on the sides, for a more pleasant and discreet viewing experience.
ENHANCED THERMAL SOLUTION
The compact hyper-cool, triple-copper thermal module uses heat pipes and three fans to increase CPU and GPU performance independently. ROG Strix GL702's additional boost fan serves as a third source of cooling to help the GPU run at full speed without throttling even under extensive load. This design maximizes thermal efficiency to give ROG Strix GL702 the stability required for intense gaming marathons.
HALF THE SIZE, JUST AS COOL
ROG Strix GL702 is engineered to offer all the thermal performance you need in a much slimmer body than conventional gaming laptops. In fact, the additional boost fan is as thin as a traditional USB connector.
ANTI-GHOSTING KEYBOARD WITH 30-KEY ROLLOVER
Anti-ghosting keys ensure your commands are instantaneously and correctly interpreted – even if you hit up to 30 keys simultaneously.
A KEYBOARD DESIGNED FOR GAMING
Our tactile gaming keyboard also features ASUS-exclusive Overstroke technology, a stylish red backlight, specially designed WASD keys, and a deep 1.6mm travel distance. Our engineering team meticulously tests our keyboards for ultimate durability and reliability resulting in an expected lifetime of 10 million key presses. ROG Strix GL702will arm you with a keyboard that you can trust.
INTEL® THUNDERBOLT 3 WITH USB TYPE-C
Onboard Intel® Thunderbolt™ technology gives you single-cable data and signal transmission rates of up to 40Gbps. ROG Strix GL702 gives you both Intel Thunderbolt and USB 3.1 Type-C for increased compatibility with your various devices.
Note:
ASUS ROG Strix GL702VM-DS74 17.3