3300-lumen Portable Projector

Easy to use and at the right price, ME Series projectors using LCD technology provide all the essential features that you need to connect with your audience. The 3300-lumen, XGA (1024 x 768) native resolution NEC ME331X is ideal for education and small-to-medium-sized business environments that need essential features, including bright colorful images, automatic technologies and eco-friendly appeal. The ME331X offers lamp life up to 9,000 hours and a high contrast ratio of up to 12,000:1, while Crestron Roomview aids in emergency messaging. The versatile, color-coded connections to various sources aid in classroom and conference room use, including those in healthcare environments where its DICOM Simulation technology can be utilized. Keystone, Cornerstone and Pinchushion ensure the image fills the screen properly from almost any angle. The environment is kept in mind with ECO Mode™ technology, a carbon savings meter, extended filter life, and energy-saving features such as quick startup and direct power off. MultiPrenter functionality allows for screen mirroring of up to 20 devices simultaneously (Android and Windows) via a wired or wireless connection . (Win, MAC, Android, iOS) (No internet access or WAN required)     

  • Dual HDMI inputs ensure quick switching between inputs
  • USB Viewer allows you to present without a PC using a USB flash drive
  • Powerful 20W speaker provides volume needed for large rooms
  • ECO Mode™ technology helps extend lamp life and lowers power consumption
  • Automatic keystone correction technology instantly projects a square image even when the projector is set up at a steep offset angle to the screen
  • LCD technology provides brilliant, colorful and engaging images
  • Keystone, Cornerstone and Pinchushion ensure the image fills the screen properly from almost any angle
  • MultiPrenter functionality allows for screen mirroring of up to 20 devices simultaneously (Android and Windows) via a wired or wireless connection . (Win, MAC, Android, iOS) (No internet access or WAN required)
  • NaViSet Administrator 2: Free software solution that greatly eases administration and management of larger display device installations

Manufacturer Part Number
NP-ME331X
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Optical 

Display Technology : 0.63" LCD w/ MLA

Light Output(Lumens) : 3300 normal

Resolution : 

Native : XGA 1024 x 768

Maximum : WUXGA 1920 x 1200

Contrast Ratio (up to) : 12,000:1

Lamp Type : 240W AC

Lamp Life (up to) : 4000 hours normal / 9000 hours eco

Screen Size (diagonal) : 30 to 300 in. / 0.76 to 7.62m

Throw Ratio : 1.3 - 2.2:1

Projection Distance : 2.0 to 45.3 ft. / 0.6 to 13.8m

Projector Angle : 6.5 to 6.8° tele / 10.7 to 11.4° wide

Lens : 

Zoom : 1.7

Focus : Manual

F number, fnumber : F=1.7 to 2.1, f=17.5 to 29.0mm

Keystone Correction : +/- 30° horizontal, +/- 30° vertical                             

Signal Compatibility/Connectivity

Synchronization Range : 

Horizontal (Analog/Digital) : Analog: 15-100kHz, Digital: 15-153kHz

Vertical (Analog/Digital) : Analog: 48-120Hz, Digital: 24-120Hz

Supported Video Standards : NTSC, NTSC 4.43, PAL, PAL-60, PAL-M, PAL-N, SECAM

SD/HD Video Signal Compatibility : Y/CB/Cr component (with optional adaptor ADP-CV1E) 480i, 480p, 576i, 576p, 720p, 1080i, 1080p

PC Signal Compatibility : VGA, SVGA, XGA, SXGA, SXGA+, UXGA, WUXGA

Macintosh Compatibility : Yes

Input/Output Terminals : 

RGB1(analog) : VGA 15-pin D-sub

RGB3(digital) : HDMI w/ HDCP

RGB4(digital) : HDMI w/ HDCP

RGB5(digital) : USB A type

Video 1 : RCA

Audio 1 : L/R RCA (shared by video sources)

Audio 2 : 1/8 in. stereo

Monitor out : VGA 15-pin D-sub

Audio out : Yes (variable)

Audio  : 20W speaker

External Control : RS-232, IR, Wired LAN, DDC/CI, USB, Wireless LAN (optional)

Sync Compatiblity : Separate Sync / Composite Sync / Sync on G                             

Electrical

Power Requirements : 100-240V AC, 50/60 Hz

Input Current : 3.4A/1.4A

Power Consumption (Normal/ECO Mode/Standby/Standby Power Saving) : 309W / 201W / 1.9W / 0.23W                             

Mechanical

Installation Orientation : Floor/Front, Floor/Rear, Ceiling/Front, Ceiling/Rear

Dimensions (WxDxH) : 14.5 x 11.5 x 4.3 in. / 368 x 292 x 108mm

Net Weight : 6.4 lbs. / 2.9 kg

Fan Noise : 36 dB normal / 29 dB eco

Regulations : USA: UL (UL60950-1) FCC Part15 Class B, Canada: C-UL (CSA60950-1) ICES-003 Class B, NOM                             

Environmental

Operating Temperature : 41-104°F / 5-40°C

Humidity : 20-80% non-condensing

Storage : -14-122°F / -10-50°C                             

Limited Warranty 

2 years. First year Instacare Service. Lamp warranty is 1 year or 500 hours, whichever comes first. 

Additional Features 

  • Keystone correction
  • Wireless LAN (Optional)
  • USB Viewer
  • Cornerstone
  • Auto power on
  • ECO Mode technology
  • Variable audio out
  • Carbon savings meter
  • Virtual Remote
  • Sleep timer
  • Built-in wall color correction
  • Advanced AccuBlend
  • AutoSense

MultiPresenter

Ships With 

  • Remote control
  • Batteries
  • Power cord
  • RGB signal cable
  • User manual
  • Quick Start Guide
  • Product registration card
  • CD-ROM