MultiSync E241N-BK Widescreen LCD Monitor

Viewing without interruption.The 24” NEC MultiSync E241N is an ultra narrow LED-backlit desktop monitor ideal for corporate environments. Designed to enhance work performance, this widescreen model featuresIPS panel technology with wide viewing angles (178° horizontal/vertical) and ergonomic adjustability including dual-direction pivot. The LED backlighting of the E241N allows for a slimmer profile, lighter weight and increased power savings and the unique thin bezel design is only 1mm thick. Securely mount zero or thin clients with the included mounting plate. The comprehensive input panel, including DisplayPort, HDMI and VGA, connects with the latest peripherals and future-proofs your investment.

  • LED backlight technology provides for industry-leading low power consumption and less hazardous materials
  • Height-adjust, dual direction pivot, tilt and swivel capabilities are designed to fit every work environment
  • Full connectivity, including DisplayPort, HDMI and VGA inputs
  • Securely mount zero or thin clients with the included mounting plate
  • Touch-sensitive OSD® controls are integrated into the bezel, making display adjustments easier than ever
  • ECO Mode™ allows you to manually adjust the display’s brightness to your liking, saving power and reducing your energy costs
  • ENERGY STAR 7.0 and TCO 7.0
  • NaViSet Administrator 2: Free software solution that greatly eases administration and management of larger display device installations

Manufacturer Part Number
E241N-BK
EAN/UPC
0805736063257,805736063257
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Technology     AH-IPS
Viewable Image Size     23.8"
Aspect Ratio     16:9
Native Resolution     1920 x 1080
Pixel Pitch     0.27mm
Pixels Per Inch     93@ native resolutions
Backlight Type     W-LED
Brightness (typical)     250cd/m2
Contrast Ratio (typical)     1000:1
Viewing Angle (typical)     178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
ResponseTime (typical)     6ms
Displayable Colors     More than 16.7 million
 
 
Synchronization Range
Horizontal (Analog/Digital)     31.5-81.1 KHz
Vertical     56-75 Hz
 
 
Input Signal
Video     Analog RGB 0.7 Vp-p/75 Ohms
Sync     Separate Sync: TTL Level (Positive/Negative)
 
 
Connectivity
Speakers     2 x 1W
 
 
Input Connectors
DisplayPort, HDMI, VGA 15-pin D-sub
 
 
Power Consumption (typical)
On     28W
Power Savings Mode     0.29W
 
 
Physical Specifications
Dimensions (WxHxD)     
Net (with stand)     21.2 x 14.7 - 19.1 x 8.4 in. / 538.6 x 373.9 - 483.9 x 213.9 mm
Net (without stand)     21.2 x 12.6 x 1.9 in. / 538.6 x 319.4 x 47.6 mm
 
Weight     
Net Weight (with stand)     12.1 lbs. / 5.5 kg
Net Weight (without stand)     7.7 lbs. / 3.5 kg

VESA Hole Configuration Specifications
100 x 100mm
 
Environmental Conditions
Operating Temperature     41-95°F / 5-35°C
Operating Humidity     20-80%
Operating Altitude     6562 ft. / 2000m
Storage Temperature     14-140°F / -10-60°C
Storage Humidity     10-85%
Storage Altitude     40,000 ft. / 12,192m
 
 
Environmental Compliance
ENERGY STAR     6.0
TCO     6.0
RoHS     Yes
 
Limited Warranty (parts & labor, including backlight)
3 years
 
Additional Features
ECO Mode; Carbon footprint meter; Ultra Narrow Bezels; Tilt; Swivel; Dual Direction Pivot; 110mm height-adjustable stand; Carrying handle; Audio input; Headphone output; Rapid Response; Ambix; XtraView; OSD® user controls; OSD Lock Out; Cable management; NaViSet™ Administrator 2; VESA mount; HDMI-capable via DVI adapter; HDCP; DDC/CI; No Touch Auto Adjust; Plug and Play (VESA DDC 2B); VESA DPMS power management; Dynamic Video Mode; Digital controls; ISO 9241-307 Class I
 
Ships With
Setup Manual; Contents Sheet; NaViSet Administrator 2 flyer; Power cord; DisplayPort cable; Thin / Zero client VESA plate
 
Accessories
Optional     
PA-MPD-CABL