Bright and Colorful
Features 3000 lumens of color brightness (color light output) and 3000 lumens of white brightness (white light output).
Contrast Ratio
Up to 10,000:1 contrast ratio
Wireless Ready
Includes a high-speed LAN module for wireless connectivity
HDMI Connectivity
Includes all-digital, HDMI audio and video connection, for HD quality with just one cable
Manual Keystone Correction
Adjusts vertically and horizontally to easily achieve a perfect rectangular image.
WXGA Resolution
1280 x 800 HD widescreen resolution
Note:
Specifications Projector:
Projection System:
RGB liquid crystal shutter projection system
Projection Method:
Front/rear ceiling mount, Front/rear desktop
Driving Method:
Poly-silicon TFT Active Matrix
Pixel Number:
1,024,000 dots (1280 x 800) x 3
Color Brightness - Color Light Output:
3,000 Lumens
White Brightness - White Light Output:
3,000 Lumens
Aspect Ratio:
16:10
Native Resolution:
1280 x 800 (WXGA)
Resize:
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+)
Lamp Type:
206 W UHE
Lamp Life:
7,000 hours (ECO Mode), 4,000 hours (Normal Mode)
Throw Ratio Range:
1.04 – 1.26
Size - projected distance:
30" – 300" (2.2 – 26.8 ft)
Keystone Correction:
Automatic Vertical: ±30 degrees, Manual Horizontal: ±30 degrees
USB Plug 'n Play:
Projector is compatible with PC and Mac computers
Contrast Ratio:
Up to 10,000:1
Color Reproduction:
Up to 1.07 billion colors
Projection Lens:
Type:
Optical Zoom (Manual)/ Focus (Powered)
F-number:
1.58 – 1.70
Focal Length:
13.52 – 16.22 mm
Zoom Ratio:
Optical zoom 1.0 – 1.2
General:
Weight:
4.0 lb
Operating Temperature:
41 ° to 95 °F (5 ° to 35 °C)
Projection Lens:
Type:
Optical Zoom (Manual)/ Focus (Powered)
F-number:
1.58 – 1.70
Focal Length:
13.52 – 16.22 mm
Zoom Ratio:
Optical zoom 1.0 – 1.2
General:
Weight:
4.0 lb
Operating Temperature:
41 ° to 95 °F (5 ° to 35 °C)
Projector Details:
Display Performance:
NTSC: 480 line
PAL: 576 line
(depends on observation of the multi-burst pattern)
Input Signal:
NTSC/NTSC4.43/PAL/M-PAL/N-PAL/PAL60/SECAM SDTV/HDTV
Interfaces:
1x HDMI (Supports MHL® connectivity)
Computer/component video: 1x D-sub 15 pin
Composite video: 1x RCA
USB Type A: 1x PC-free USB and other
USB Type B: 1x USB Plug ‘n Play
Fan Noise:
39 dB (Normal Mode), 30 dB (ECO Mode)
Audio Output:
1 W mono speaker
Remote Control:
Features:
Power, Source Search Selection, Computer, Video, A/V Mute, Freeze, User ID, Auto, Aspect, Color Mode, NUM, Page Up and Down, E-zoom, Volume, Help, Menu, Enter, ESC and Pointer functions
Operating Distance:
19.7 ft
Operating Angle:
Right/left: Front: ± 60 degrees; rear: ± 30 degrees, Upper/lower: Front: ± 30 degrees; rear: ± 30 degrees
Power:
Power Supply Voltage:
100 – 240 V ±10%, 50/60 Hz
Power Consumption:
290 W (Normal Mode), 208 W (ECO Mode)