SureColor P5000 Standard Edition Printer

Professional 17" wide-format 10-color inkjet printer.

Designed to set the benchmark for professional imaging excellence, the 17" Epson® SureColor P5000 Series offers a refined design for enhanced performance and reliability. Ideal for professional photographic, fine art, graphic design and proofing applications, it features our advanced PrecisionCore® TFP® printhead and Epson Precision Dot screening technologies, developed to work exclusively with 200 mL UltraChrome HDX® pigment ink cartridges. This next-generation 10-color extended-gamut ink set includes higher-density Blacks and delivers up to twice the print permanence than the previous generation. Plus, get versatile media handling with automatic switching between the high-capacity front paper cassette and the roll media feeder.

Manufacturer Part Number
SCP5000SE
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print:
Printing Technology:
Advanced PrecisionCore TFP 10-channel, drop-on-demand printhead with ink-repelling coating technology
Minimum Ink Droplet Size: Smallest droplet size: 3.5 picoliters; Variable Droplet Technology can produce up to three different sizes per line
Maximum Print Resolution: 2880 x 1440 dpi
Print Speed: 8" x 10" prints from 0:59 to 2:26; normal is 1:283
11" x 14" prints from 1:42 to 4:04; normal is 2:313
16" x 20" prints from 2:46 to 6:48; normal is 4:11

Nozzle Configuration: Color and monochrome heads; 360 nozzles x 10

Ink: Ink Type: UltraChrome HDX pigment ink; 11-ink, 10-color

Ink Cartridge Configuration: Commercial Edition ink configuration: C, LC, VM, VLM, Y, LK, V, O, G and PK/MK

Fade Resistance / Print Longevity: Color: up to 200 years; black-and-white: up to 400 years1

Ink Supply System:
Ink Supply Fill Volume: 200 mL each color x 11 colors total

In-box Ink Fill Volume: 80 mL each color x 11 colors total

Ink Shelf Life: 2 years from printed production date or 6 months after opened Printer is designed for use with Epson cartridges only, not third-party cartridges or ink.*"

Printable Area and Accuracy:

Maximum Paper Width: 17"

Minimum Cut-sheet Size: 8" x 10" less margins

Line Accuracy: +/- 0.2% of specified length (+/- 0.26 mm min.)

Maximum Printable Length: 529"

Sheet Media Handling:
Thickness: up to 1.5 mm (0.059")
Single Sheet, Top-loading: Single Sheet, Top-loading: 17" x 22"
Paper Cassette Mulitple sheets up to 0.35 mm (0.014") thick, capacity varies by media, 250 sheet maximum on plain paper
Front Media Path Single sheet up to 1.50 mm (0.059") thickLeft/Right Margins: 3 mm each side; 6 mm or 0.24" total
Top/Bottom Margins:
3 mm each side

Roll Media Handling:

Single Roll-to-Roll / Top-loading Roll: 17" wide up to 0.05 mm thick

Media Core: 2" standard core, 3" adapters

Media Thickness: 0.08 to 0.5 mm (0.02") thick

Roll Cutting: High-speed internal rotary cutter; auto or manual

Minimum Auto Cut Length: 5.0" plus top/bottom margin

Top/Bottom Margins: varies by media 15, 3, 20, 35 or 0 when using borderless cut

Left/Right Margins: 3 mm each side; 0.24" total; or 0" at supported BorderFree® widths

Roll Paper Remaining: printable barcode tracking system

General: Operating Systems: Mac: Mac OS X® 10.7 – macOS™ 10.12.x
Windows: 10, 8.1, 7 (32-bit, 64-bit)
Temperature: Operating: 50 ˚ to 95 ˚F (10 ˚ to 35 ˚C)
Storage: -4 ˚ to 104 ˚F (-20 ˚ to 40 ˚C)
Humidity: Storage: -4 ˚ to 104 ˚F (-20 ˚ to 40 ˚C)
Operating (recommended): 45 – 60% (no condensation)
Sound Level: Less than 47 dB(A) according to ISO 7779
Dimensions: Exit tray closed: 34.0" x 30.2" x 15.9" (863 x 766 x 405 mm)
Weight: 114.6 lb (52 kg)
Safety Approvals: FCC part 15 subpart B class B (United States)
CAN ICES-3(B) / NMB-3(B) (Canada)

Country of Origin: China

Warranty: Standard 1-year usually next-business-day on-site repair with toll-free phone support Monday through Friday

Printer Details: Printer Language: Epson ESC/P® raster photographic drivers standard
Interfaces: One Hi-Speed USB 2.0 port (1 port)
1000Base-T Ethernet (1 port)

Power: Rated Voltage: AC 110 – 240 V
Rated Frequency: 50-60 Hz
Power Consumption: Printing: approx. 52 W
Ready: approx. 20 W
Sleep: approx. 5.0 W (1000 BaseT Ethernet in Standby)
Power off: less than 0.5 W ENERGY STAR® qualified

Rated Current: 0.7A