In-Line Current Meter AP7175B

The APC by Schneider Electric In-Line Current Meter monitors current to devices in the data center. The Current Meter has a sensor that measures the current that it and its attached devices use. The Current Meter can be monitored through Web, Telnet, SNMP, SSH, or StruxureWare Data Center Expert ® interfaces.

Digital display: A digital display shows aggregate current being used by the Current Meter and its attached devices.

Power cords: Each 0.91m (3 ft) power cord terminates with an IEC 309, 32 A, 3P+N+PE connector.

Manufacturer Part Number
AP7175B
EAN/UPC
0731304331445,731304331445
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Electrical
Input connector IEC 309, 32 A, 3P+N+PE
Nominal input voltage 230/400 VAC, 3-phase
Input frequency 50/60 Hz
Acceptable input voltage ± 10% of nominal
Maximum input current (phase) 32 A
Output connector IEC 309, 32 A, 3P+N+PE
Maximum output current (phase) 32 A
Nominal output voltage 230/400 VAC, 3-phase
Cord length 0.91 m (3.00 ft)

Physical
Dimensions (H x W x D) 4.39 x 17.78 x 13.97 cm
(1.73 x 7.00 x 5.50 in)
Shipping dimensions
(H x W x D) 24.63 x 33.02 x 18.54 cm
(9.70 x 13.00 x 7.30 in)
Weight 2.37 kg (6.35 lb)
Shipping weight 2.82 kg (7.75 lb)

Environmental
Elevation (above MSL)
Operating
Storage 3000 m (10,000 ft)
15 000 m (50,000 ft)
Temperature
Operating
Storage –5 to 45°C (23 to 113°F)
–25 to 65°C (–13 to 149°F)
Humidity
Operating/Storage 5 to 95%, non-condensing

Compliance
Safety VDE, EAC, CE
EMC EN 55022, EN 55024, VCCI, ICES-003,
FCC Part 15, AS/NZS CISPR22