255 G5 Notebook PC (ENERGY STAR)

Work confidently on the durable HP 255 Notebook PC. It’s equipped for business and ready for the road, with Windows 10 Pro and impressively powerful AMD APUs. Enjoy this value-priced PC loaded with essential collaboration tools.

Durable mobile design

Rest assured that the HP 255 can keep up with assignments on the run. The durable chassis protects the notebook so it looks as professional as you do.

Efficient and cost effective

Enjoy the intuitive Windows 10 Pro experience and help boost productivity with the robust performance of cost effective and energy-efficient AMD APUs.

Extras that polish the experience

HP, a world leader in PCs helps equip you with a fully functional notebook ready to connect to all your peripherals and designed to fit the needs of business.

Manufacturer Part Number
1BS30UT#ABA
EAN/UPC
0190781301608,190781301608
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Window 10 versions, Windows 7 Professional (Available through downgrade rights from Windows 10 Pro 64), or
  • FreeDOS 2.0
  • Accelerated Processing Unit and graphics from AMD choose from
    • o AMD A8-7410 APU with RadeonTM R5 Graphics
    • o AMD A6-7310 APU with RadeonTM R4 Graphics
    • o AMD E2-7110 APU with RadeonTM R2 Graphics
  • Display choices include:
    • o HP 245 G5: 14.0” diagonal HD
    • o HP 255 G5: 15.0” diagonal HD or FHD
  • Choice of hard drives up to 1 TB, hybrid drives up to 1 TB SSHD with 8 GB NAND (HP 255 G5 only) or solid state drives up to 128 GB (HP 255 G5 only)
  • Weight starting at:
    • o HP 245 G5: 4.00 lbs (1.82 kg)
    • o HP 255 G5: 4.32 lbs (1.96 kg)
  • Security features including FW TPM 2.0 and lock slot (cable not included)
  • Keyboard
    • o Full size textured island-style keyboard on the HP 245 G5
    • o Full size textured island-style keyboard with numeric pad on the HP 255 G5
  • Touchpad with gestures support
  • HP webcam with single digital microphone and HD or VGA camera
  • HD Audio with DTS Studio SoundTM optimized for high fidelity audio
  • One USB 3.0 port and two USB 2.0 ports
  • Wireless LAN (WLAN) up to 802.11ac to keep you connected