Clarity Matrix LX55HDX-L LCD Video Wall System

The Clarity® Matrix® LX55HDX-L is an extreme narrow bezel 55" LCD video wall display that provides outstanding tiled visual performance, supports extended operation, and requires minimal installation space. Designed for 24x7 operation, Clarity Matrix LX55HDX-L features 500 nits brightness, LED backlight technology, and Full HD resolution making it the ideal video wall for high-impact, mission-critical applications. Clarity Matrix LX55HDX-L sets a new benchmark with a tiled bezel width of a mere 1.7mm, creating a near seamless digital canvas.

Manufacturer Part Number
997-8694-00
EAN/UPC
0810689003700,810689003700
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Planar Part Number 997-8694-00
Technology Commercial-grade direct view LCD
Diagonal 55 inches
Aspect Ratio 16:9
Native Resolution Panels 1920 x 1080
Tiled Bezel Width 0.06" (1.7 mm)
Brightness (typ) 500 cd/m² or nits
Response Time (typ) 8 ms
Contrast ratio (full field) 4000:1
Full viewing angle 178°
Backlight life (1/2 brightness) 50,000 Hrs
Mounted Depth 3.6" wall to front of screen
Acoustic noise Fanless operation
Heat load 590 BTU/hr
Operating temperature range 5 - 40 Degrees C
Operating humidity range 20-90% RH non-condensing
Backlight control Individual and wall control
Backlight sensing and reporting At display level
Display module position sensing Auto-sensing integrated
Power Consumption (typ) 173 W
Power supply voltage 100-230V AC ± 10%, 50-60 Hz
Power Status Diagnostics LEDs, health monitoring and alerts
Safety regulations Complies with EN60950, FCC Class A, CISPR22/85, CE, EU RoHS
Data Inputs 4 HDMI inputs, 1 DisplayPort input
Control IR Remote, RS232, Ethernet (optional)
Per Panel Dimensions (Including Mount) 47.72” x 26.85” x 3.54” (1212 mm x 682 mm x 90 mm)
Per Panel Weight (Including Mount) 56 lbs. (26 kg)
Shipping weight 150 lbs (68.04 kg)
Touch Options Clarity Matrix MultiTouch Kits