QE7550-T Interactive 4K LCD Display

The Planar® QE7550-T display connects a multitouch experience with stunning 4K image clarity. Offering an affordable solution for professionals who seek to collaborate or annotate using a large viewing area, Planar QE7550-T delivers the highest image resolution and enterprise-level features in conference rooms or huddle spaces, and is also ideal for public display applications such as way-finding, product catalogs and any interactive digital signage designed to promote customer engagement. The Planar QE7550-T offers 20 points of multi-touch and multiuser technology, making it easy for multiple users to collaborate and interact at the same time.

Manufacturer Part Number
997-8796-00
EAN/UPC
0810689003892,810689003892
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name Planar QE7550T
Planar Part Number 997-8796-00
Display Resolution Ultra HD (3840 x 2160)
Screen Size 75 in. (diagonal)
Aspect Ratio 16:9
Display Active Area 65.0” (1650mm) x 36.5” (928mm)
Cabinet Dimensions (W x H
x D)
67.4" x 39.0" x 3.6" (1711mm x 990mm x 92mm)
Bezel Width 1.22" (30.9mm) left/right; 1.23" (31.2mm) top/bottom
Protective Glass ERO optically-bonded glass technology featuring Corning Gorilla Glass, 2mm AG
Brightness (typ) 500 nits
Response Time (typ) 6 ms
Frame Rate 120Hz
Contrast Ratio (typ) 1200:1
Contrast Ratio - Dynamic 20,000:1
Viewing Angle (typ) 178°
Color Gamut 72% NTSC
Display Color >1 billion colors. Full 10 bit data path
Modes 3840x2160 @ 24/25/30/60Hz; 1920x1080 @ 24/25/30/50/60Hz; 480p, 576p,
720p @ 50/60 Hz; 1080p @ 24/25/30/50/60Hz; 1080i @ 50/60 Hz
Pixel Pitch 0.429 mm
Weight 138 lb (63 kg)
Weight (Shipping) TBD
Backlight LED
Line Voltage 100-240V; 50/60Hz
Power Consumption (typ) 195W (standby: <1W)
Operating Temperature 0° to +35°C (32° to 95°F) at up to 1500m, 0° to +30°C (32° to 86°F) at up to
3000m
Humidity 20 - 85% RH (non-condensing)
Approvals FCC Class A, CE, cTUVus
External Connections DisplayPort 1.2 x 1, HDMI 2.0 x 2 (HDCP 2.2), HDMI 1.4 x 2
Audio Output PC Line Out, S/PDIF
Multi-Source Views Quad only
Display Control IR, RS-232, LAN, Keypad
Speakers 10W x 2 built-in
Orientation Landscape/Portrait
Mounting VESA: 600 x 400 mm
Installed Depth with
Optional Wall Mount
7.1” (181mm)
Fanless Yes
HD format 4K UHD 2160p
Display Technology Edge-lit LED LCD
Touch Technology IR 20 point touch
OS Compatibility Windows 7, 8, 10, Mac OSX and Linux
Recommended Usage Up to 24x7 operation
Warranty 3 years Advance Exchange
Options / Features Embedded Planar ContentSmart Media Player and software, Scheduling, TAA
compliant
Embedded Media Player:
Resolution
UHD 4K (3840x2160) @ 60Hz
Embedded Media Player:
Local Storage
8 GB flash memory
Embedded Media Player:
Connections
Ethernet, USB x2
Embedded Media Player:
Software
Planar ContentSmart Digital Signage Software (included)
Embedded Media Player:
Operating System
Android
Embedded Media Player:
Supported Video Codec
MPEG-1, MPEG-2, MPEG-4, VC-1, H.264 (AVC), H.265 (HEVC), HTML5, SMIL
Embedded Media Player:
Supported Image Formats
JPEG, PNG
In the Box QE7550T display, power cord, IR sensor, USB (A to B) cable, remote control,
and USB drive containing User Manual, touch drivers and USB-to-serial driver
UPC 8 10689 00389 2