HDMI Signal Booster - HDMI Repeater Extender - 4K 60Hz

Use this repeater to amplify your 4K HDMI signal and extend it 30 ft. using a standard HDMI cable. This 4K HDMI® signal booster lets you increase the signal strength of your HDMI video source so it can travel greater distances using standard HDMI cables. You can achieve resolutions up to 4K at 60Hz at distances of up to 30 ft. (10 m), and depending on your desired resolution, the booster supports distances up to 115 ft. (35 m) away at 1080p 60Hz resolution.

To install the booster, place it between two HDMI cables. Reference the table below for supported resolutions and cable lengths.
      
            Cable length
            from source
            Cable length
            to display
            Total cable length
            Maximum
            resolution
        
        
            50 ft. (15 m)
            65 ft. (20 m)
            115 ft. (35 m)
            1080p (60 Hz) - 1920x1080
        
        
            32 ft. (10 m)
            50 ft. (15 m)
            82 ft. (25 m)
            4K (30 Hz) - 3840x2160
        
        
            15 ft. (5 m)
            15 ft. (5 m)
            30 ft. (10 m)
            4K (60 Hz) - 3840x2160
        
Maintains Ultra HD 4K video signals at 60Hz

When you’re extending HDMI over distances using standard video cabling, higher resolutions from your HDMI 2.0 devices can become unavailable after a few feet. Using this HDMI signal booster ensures that HDMI 2.0 resolutions up to UHD 4K at 60Hz are available even at distances up to 30 ft. (10 m).

You can achieve even longer distances at lower resolutions -- up to 4K at 30Hz, at up to 82 ft. (25 m), and 1080p at 60Hz at up to 115 ft. (35 m).

Easy and discreet installation

With its small form factor design and no external power adapter, the HDMI booster is easy to hide, for a discreet installation. By extending your video signal using standard HDMI cables, the 4K booster is a cost-effective alternative to more expensive extension systems that require the installation of a CAT5 or CAT6 cabling infrastructure.

Supports a variety of distances

The booster makes it easy to adjust your HDMI signal strength based on the distance of your cables, with equalization adjustment buttons. This means that you can adjust the amplification of your HDMI signal, to ensure your signal will be flawless.

Support for a variety of extension distances makes the booster perfect for multi-device deployment across large institutions, such as boardrooms in corporate offices, classrooms in schools, or waiting rooms in hospitals, as these applications may require varied distances in different rooms.

Note: To achieve resolutions up to 4K60, your video source, display and cabling must support HDMI 2.0.

The HDBOOST4K is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
HDBOOST4K
EAN/UPC
0065030866422,065030866422
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Hardware Audio: Yes
Rack-Mountable: No
Performance Max Distance: 35 m / 115 ft
Maximum Cable Length: 114.8 ft [35 m]
Maximum Digital Resolutions:

At 10 m
Up to 4K at 60Hz

At 25 m
Up to 4K at 30Hz

At 35 m
Up to 1080p

Supported Resolutions: 3840x2160 (4K), 2560x1600, 1920x1200, 1920x1080 (1080p), 1280x720 (720p)
Wide Screen Supported: Yes
Connector(s) Connector A: 1 - HDMI (19 pin) Female Input
Connector B: 1 - HDMI (19 pin) Female Output
Indicators LED Indicators: 1 - Power LED
Power Power Source: USB-Powered
Environmental Humidity: 20°C to 80°C (68°F to 176°F)
Operating Temperature: 0°C to 35°C (32°F to 95°F)
Storage Temperature: -5°C to 40°C (23°F to 104°F)
Physical Characteristics Product Height: 0.6 in [15 mm]
Product Length: 2 in [50 mm]
Product Width: 1.8 in [46 mm]
Packaging Information Shipping (Package) Weight: 0.1 lb [0 kg]