Triple-Monitor Arm

Save desk space by mounting three displays, with articulating arms to create a surround effect. Create the ultimate ergonomic comfort while freeing up valuable desk space with this triple-monitor arm. You can set up three computer monitors (each up to 24”) and create a surround setup to maximize productivity. The triple-monitor arm works with all VESA mount compliant monitors including Acer®, HP® and Samsung.

Greater comfort and productivity

Enhance your productivity and work in comfort with a multi-screen setup. The triple-monitor arm supports three displays (13” to 24”) and lets you adjust the position of your monitors with 360° rotation and + 30° / -30° tilt for each monitor.

Choose from landscape or portrait screen rotation to customize your workspace. You can set up three displays in landscape position to create a curved surround effect or ‘cockpit style’ for comfortable viewing. This setup is ideal for editing videos or photos or working with multiple documents at the same time. For applications such as web design or coding, you may choose an alternate setup, for example with the center monitor in landscape mode and the outside monitors in portrait position.

Robust solid-steel construction

Made of strong and durable steel, the triple-monitor stand securely supports three separate computer monitors up to 24” in size. It supports a weight capacity of up to 17.6 lb. or 8 kg for each monitor.

Easy adjustment

The triple-monitor arm is VESA mount compatible, working with most computer monitors up to 24”. It’s easy to set up using the included desk clamp or grommet mount and also comes with cable management clips to keep your cables neat and tidy.

You can adjust the display height without tools. You simply turn the adjustment knob to adjust the monitor height, keeping all three monitors at the same level.

The ARMTRIO is backed by a StarTech.com 5-year warranty and free lifetime technical support.

Manufacturer Part Number
ARMTRIO
EAN/UPC
0065030867047,065030867047
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 5 Years

Hardware

# of Displays Supported: 3
Articulating: Yes
Height Adjustment: Pole-Mounted
Mounting Options: Desk & Grommet Clamp
VESA Hole Pattern(s):

  • 75x75 mm
  • 100x100 mm
Wallmountable: No

Performance

Display Rotation: 360°
Height Adjustment: Yes
Maximum Arm Extension: 55.6 in [1412 mm]
Maximum Display Size: 24in
Maximum Height Extension: 14.3 in [363 mm]
Minimum Display Size: 13"
Mounting Surface Thickness: Desk Clamp: 0.39 - 3.14in (10 - 80mm)
Grommet Clamp: 0.39 - 3.74in (10 - 95mm)
Tilt: + 30° / - 30°
Weight Capacity: 17.7 lb [8 kg]

Packaging Information

Shipping (Package) Weight: 237.2 oz [6720 g]

What's in the Box

Included in Package:
  • 1 - left monitor arm
  • 1 - right monitor arm
  • 1 - crossbar
  • 2 - arm caps
  • 1 - pole
  • 1 - desk clamp
  • 2 - end caps
  • 2 - VESA monitor mounts
  • 1 - grommet collar
  • 1 - grommet plate
  • 5 - rubber pads
  • 4 - cable-management clips
  • 2 - thumbscrews
  • 1 - 3 mm Allen key
  • 1 - 5 mm Allen key
  • 12 - M4x14 mm screws
  • 12 - M5x14 mm screws
  • 12 - washers
  • 1 - instruction manual