Add reliable and cost-effective 10Gb Ethernet connections over multimode fiber with this Mini-GBIC module. This StarTech.com 10 Gigabit SFP+ is TAA compliant, equivalent to the Cisco SFP-10G-SR SFP+. Built to exacting specifications and fully tested to ensure maximum performance, this high-quality fiber transceiver module can be installed into Cisco® switches and routers that support the SFP-10G-SR module, as well as other major brands of networking equipment.
It provides a dependable and cost-effective way to add, replace or upgrade the ports on your 10GBase-SR networking equipment, backed by a lifetime warranty.
TAA compliant, built for reliable performance
This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.
Engineered to deliver reliable network connections, this 10 GbE SFP+ is manufactured by StarTech.com to meet or exceed OEM specifications and comply with the industry’s MSA (Multi-Source Agreement) standards. Committed to the highest standards of quality, StarTech.com provides an extensive range of networking products including copper and fiber network cards, fiber media converters, Ethernet switches and wireless products.
Fully compatible with Cisco and other major brands
The multimode SFP+ module is engineered to the highest quality standards and is 100% Cisco compatible, equivalent to the Cisco SFP-10G-SR SFP+ transceiver. The transceiver is configured and fully tested to ensure it works seamlessly with Cisco or other major brands of networking equipment.
You can be assured that the use of StarTech.com SFP products should not affect the warranty protection of your networking equipment.
Convenient and scalable
Delivering both convenience and scalability, this fiber transceiver is fully hot-pluggable, which enables you to install it without interrupting network traffic or having to reboot your equipment. It provides a versatile and cost-effective solution that’s compatible with a wide range of 10 Gigabit networking devices.
Ideal for use in switches, routers and other networking equipment, the SFP+ provides reliable performance, allowing you to expand your network to remote segments cost-effectively. The MM fiber transceiver module supports Digital Diagnostics Monitoring (DDM / DOM), a maximum distance of up to 300 m (984 ft.) and maximum data rates of up to 10Gbps.
You can count on SFP10GSRSTTA for reliable performance, backed by a lifetime warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: Lifetime
Performance
Maximum Data Transfer Rate: 10.7Gbps
Special Notes / Requirements
System and Cable Requirements: MSA or Cisco compliant SFP+ port
Environmental
Humidity: 30~70% RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -40°C to 85°C (-40°F to 85°F)
Physical Characteristics
Color: Silver
Enclosure Type: Zinc-Plated Casing
Product Height: 0.4 in [10 mm]
Product Length: 2.2 in [57 mm]
Product Weight: 0.7 oz [19 g]
Product Width: 0.5 in [13.3 mm]
Packaging Information
Shipping (Package) Weight: 1.8 oz [51 g]
What's in the Box
Included in Package: 1 - SFP+ transceiver
Compatible Networks: 10 Gbps
DDM: Yes
Fiber Operating Mode: Full-Duplex
Fiber Type: Multi Mode
Industry Standards: IEEE 802.3ae 10GBASE-SR
Local Unit Connectors: 1 - Fiber Optic LC Duplex Female
Max Transfer Distance: 300 m (984 ft)
Wavelength: 850nm
WDM: No
* Product appearance and specifications are subject to change without notice.
* Same day shipping is only available for orders shipping within the United States.