GL553VD-DS71 15.6

Introducing the ROG Strix GL553

Strike the balance between gaming firepower and practical portability with the ROG Strix GL553 gaming laptop, featuring the latest 7th-generation Intel Core i7 processor and GTX 1050 graphics to give you powerful performance and flawless gaming visuals.
ROG STRIX GL553 has been newly redesigned for 2017 with a sleek and aggressive styling on the chassis and an ROG Aura Keyboard.  ROG Strix GL553 comes with Windows 10 Home pre-installed and Microsoft® DirectX® 12 support.

Next-Generation Processor and Graphics

ROG STRIX GL553 is equipped with future-proofed features, including a 7th-Generation (Kaby Lake) Core i7 processor and latest GTX 1050 graphics for stunning gaming performance and high frame rates.
The GTX 1050’s superior performance and power efficiency over previous generation GPUs lets you play nearly all classic and modern games at 1080p at 60 FPS and beyond.

Breathtaking Wideview Display

ROG Strix GL553 features a 15.6-inch Full HD IPS-like panel with wide 178° viewing angles. The panel ensures great contrast and color consistency, and there's no color shift even when you're viewing it from extreme positions.
It ensures superior clarity during gameplay with unbelievable color accuracy and deep and rich contrast. It has a matte finish too, so there's no glare or reflections to distract you during gaming.

2x2 WiFi for Improved Stability and Bandwidth

ROG GL553 is equipped with Intel 2x2 802.11ac WiFi that supports all current WiFi standards with up to 6x faster performance than 802.11bgn WiFi. It employs 2 antennas that support 2 data streams with the 802.11ac band delivering speeds up to 867Mbps!
This ensures proper range and stability for reduced ping and improved connection quality for your online games. Prefer to play using an ethernet cable? GL553 also has an RJ45 LAN jack for that!

RGB Aura Keyboard Built for Gaming

Light up your gaming experience with the ROG Aura RGB keyboard. Usually, laptops at this value are rare to find with full RGB keys. But the Strix GL553 is equipped with 4-zone customizable lighting to dramatically enhance your gaming experience.
GL553’s keyboard offers you 2.5mm of travel distance, a far greater distance than most gaming laptops. This provides both a superior tactile feel as well as improved typing accuracy with a more familiar feel to mechanical gaming keyboards. 30 N-Key Rollover ensures that all your keystrokes will register, even when hitting multiple keys simultaneously.

Extensive Connectivity

The reversible USB Type-C port gives you easier device connections and hyper-fast data transfer speeds. It also features 2x USB 3.0 ports, 1x USB 2.0 port, 1x RJ45 LAN port, and 1x HDMI port - all the connections you need for gaming peripherals and an external display.

Extraordinary Performance Gains

The GL553’s GTX 1050 is a quantum leap in performance compared to previous generation GPUs. Compared to the GTX 950M, the GTX 1050 and GTX 1050 have over 2x the framerate performance while playing AAA titles at 1080P!
This ensures that gamers will have a gaming system that’s capable of pushing the boundaries of gameplay.

Manufacturer Part Number
GL553VD-DS71
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ASUS GL553VD-DS71 15.6

  • LCD Cover Color & Decoration ROG Black
  • On board processor Intel® Core™ i7-7700HQ Processor 2.8 GHz (Turbo to 3.8 GHz)
  • Operating System Windows 10 (64bit)
  • Office Includes 1 month Trial for New Microsoft Office 365 Customers
  • Memory Slot 2x
  • Memory Max. 16GB
  • DIMM Memory 16GB DRAM DDR4
  • Total System Memory 16GB DRAM DDR4
  • Storage 1TB (7200RPM)
  • Display 15.6'' FHD (1920*1080), matte
  • External video display modes HDMI 1.4
  • Video Graphics NVIDIA GeForce GTX 1050 (N17P-G0)
  • GPU Intel® HD graphics 530
  • Video memory GDDR5 4GB
  • Video Camera HD web camera
  • Optical Drive [SATA] 9.5"mm 8X Super Multi with Double Layer
  • Wireless(Module) 802.11ac+Bluetooth 4.0 (Dual band) 2*2
  • LAN 10/100/1000 Mbps
  • Card Reader Sepc: SD、MMC
  • USB Port "1x USB 2.0
  • 2x USB 3.0
  • 1x USB3.1 Type C (gen 1)"
  • Interface "1x Headphone-out & Audio-in Combo Jack
  • 1x RJ45 LAN Jack for LAN insert
  • 1x HDMI
  • 1x USB3.1-Type C(Gen1)"
  • Audio "Built-in speaker
  • Built-in microphone
  • Audio by ICEpower®
  • Sonic Master"
  • Weight (lb) 5.5
  • Dimension (in) 15.1"(W) x 10.0"(D) x 0.8" ~ 1.2" (H)
  • AC Adapter "120W AC Adapter
  • Output : 19V DC, 6.3A, 120W
  • Input : 100~240V AC, 50/60Hz universal"
  • Battery 48WHrs, 4S1P, 4-cell Li-ion Battery Pack
  • Keyboard type Illuminated Chiclet Keyboard
  • Software "Gaming Center
  • ROG Game First III"
  • Security "HDD User Password Protection and Security
  • BIOS Booting User Password Protection"

Warranty

Warranty : 1 years