Introducing the ROG Strix GL753
Strike the balance between gaming firepower and practical portability with the ROG Strix GL753 gaming laptop, featuring the latest 7th-generation Intel Core i7 processor and GTX 1050Ti graphics to give you powerful performance and flawless gaming visuals.
ROG STRIX GL753 has been newly redesigned for 2017 with a sleek and aggressive styling on the chassis and an ROG Aura Keyboard. ROG Strix GL753 comes with Windows 10 Home pre-installed and Microsoft® DirectX® 12 support.
Next-Generation Processor and Graphics
ROG STRIX GL753 is equipped with future-proofed features, including a 7th-Generation (Kaby Lake) Core i7 processor and latest GTX 1050Ti graphics for stunning gaming performance and high frame rates.
The GTX 1050TI’s superior performance and power efficiency over previous generation GPUs lets you play nearly all classic and modern games at 1080p at 60 FPS and beyond.
Breathtaking Wideview Display
ROG Strix GL753 features a 15.6-inch Full HD IPS-like panel with wide 178° viewing angles. The panel ensures great contrast and color consistency, and there's no color shift even when you're viewing it from extreme positions.
It ensures superior clarity during gameplay with unbelievable color accuracy and deep and rich contrast. It has a matte finish too, so there's no glare or reflections to distract you during gaming.
2x2 WiFi for Improved Stability and Bandwidth
ROG GL753 is equipped with Intel 2x2 802.11ac WiFi that supports all current WiFi standards with up to 6x faster performance than 802.11bgn WiFi. It employs 2 antennas that support 2 data streams with the 802.11ac band delivering speeds up to 867Mbps!
This ensures proper range and stability for reduced ping and improved connection quality for your online games. Prefer to play using an ethernet cable? GL753 also has an RJ45 LAN jack for that!
Extensive Connectivity
The reversible USB Type-C port gives you easier device connections and hyper-fast data transfer speeds. It also features 2x USB 3.0 ports, 1x USB 2.0 port, 1x RJ45 LAN port, and 1x HDMI port - all the connections you need for gaming peripherals and an external display.
RGB Aura Keyboard Built for Gaming
Light up your gaming experience with the ROG Aura RGB keyboard. Usually, laptops at this value are rare to find with full RGB keys. But the Strix GL753 is equipped with 4-zone customizable lighting to dramatically enhance your gaming experience.
GL753’s keyboard offers you 2.5mm of travel distance, a far greater distance than most gaming laptops. This provides both a superior tactile feel as well as improved typing accuracy with a more familiar feel to mechanical gaming keyboards. 30 N-Key Rollover ensures that all your keystrokes will register, even when hitting multiple keys simultaneously.
Extraordinary Performance Gains
The GL753’s GTX 1050 is a quantum leap in performance compared to previous generation GPUs. Compared to the GTX 950M, the GTX 1050 and GTX 1050Ti have over 2x the framerate performance while playing AAA titles at 1080P!
This ensures that gamers will have a gaming system that’s capable of pushing the boundaries of gameplay.
Note:
ASUS GL753VE-DS74 17.3" Gaming Laptop GTX 1050Ti 4GB Intel Core i7-7700HQ
LCD Cover Color & Decoration ROG Black
On board processor Intel® Core™ i7-7700HQ Processor 2.8 GHz (Turbo to 3.8 GHz)
Operating System Windows 10 (64bit)
Office Includes 1 month Trial for New Microsoft Office 365 Customers
Chipset Mobile Intel® HM175 Express Chipsets
Memory Slot 2x
Memory Max. 16GB
DIMM Memory 16 GB DRAM DDR4
Total System Memory 16 GB DRAM DDR4
Storage 256G M.2 SSD, 1TB (5400RPM)
Display 17.3'' FHD (1920*1080), matte
External video display modes "HDMI 1.4
Displayport 1.2"
Discrete/Share Discrete
Video Graphics NVIDIA GeForce GTX 1050 Ti (N17P-G1)
Video memory GDDR5 4GB
Video Camera HD web camera
Optical Drive [SATA] 8.9"mm 8X Super Multi with Double Layer
Wireless(Module) 802.11ac+Bluetooth 4.1 (Dual band) 2*2
LAN 10/100/1000 Mbps
Card Reader "Spec: SDXC
Sepc: SD、MMC"
USB Port "2x USB 2.0
3x USB 3.0
1x USB3.1 Type C (gen 1)"
Interface "1x Microphone-in jack
1x Headphone-out jack
1x RJ45 LAN Jack for LAN insert
1x HDMI
1x mini Display Port"
Audio "Built-in speaker
Built-in microphone"
Weight (lb) 6.6
Dimension (in) 16.3"(W) x 10.7"(D) x 1.2 ~ 1.3" (H)
AC Adapter "120W AC Adapter
Output : 19V DC, 6.3A, 120W
Input : 100~240V AC, 50/60Hz universal"
Battery 48WHrs, 4S1P, 4-cell Li-ion Battery Pack
Keyboard type Illuminated Chiclet Keyboard
Software "Gaming Center
ROG Game First III
ASUS Smart Gesture
ASUS Splendid
ASUS WebStorage Sync Agent