Strix GL502VM-DS74 Notebook

Manufacturer Part Number
GL502VM-DS74
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • ASUS ROG GL502VM-DS74 Gaming Laptop GTX 1060 6GB Intel Core i7-7700HQ

  • Color: ROG Neon Orange BLack STRIX

    Display: 15.6" FHD (1920*1080), G-SYNC, matte

    CPU: Intel Core i7-7700HQ 2.8GHz (Turbo up to 3.8GHz)

    MB Chipset: Mobile Intel HM175 Express Chipsets

    Memory: 16GB DDR4 2400MHz

    SODIMM: 1x Socket (one slot installed w/ 8GB)

    VGA: NVIDIA GTX1060 6GB GDDR5

    HDD: 128GB SATA3 SSD + 1TB (5400 RPM)

    OS: Windows 10 (64bit)

    WLAN: 802.11AC

    WEBCAM: HD Web Camera

    BLUETOOTH: Bluetooth 4.0

    KEYBOARD: Illuminated Chiclet

    BATTERY INFORMATION: 64WHrs, 4S1P, 4-cell Li-ion Prismatic Battery pack

    WARRANTY: 1YR International*/1YR ADP with 1-way free shipping/30-Day Zero Bright Dot/2-way FREE shipping for standard warranty repair/24-7 tech support

    I/O PORTS: 1x Headphone-out & Audio-in Combo Jack;1x RJ45 LAN Jack for LAN insert;1x HDMI;1x USB3.1-Type C(Gen1);1x USB 2.0;2x USB 3.0

    CARD READER: SD, MMC

    NET WEIGHT: 4.9 pound

    Machine Dimension ~(W*D*H, unit: inch): 15.4" x 10.5" x 0.9"