Meet the New ROG STRIX
Meet the new metallic ROG Strix Gaming Laptop - a light gaming laptop that punches far above its weight, equipped with the mighty GTX 1070 Graphics Card and 7th Generation (Kaby Lake) Intel Core i7 Processor. The new GL502 lets you take your game to the next level, with a blazing fast 120Hz refresh rate G-SYNC panel (available on GTX 1070 SKUs with 7th Generation Core i7 processors) for superior clarity and reduced motion blur during fast-paced gaming.
Lightweight But Powerful
Despite packing the latest 7th-Gen Core i7 Processors and 10-Series graphics, the new ROG STRIX is has a new slim and lightweight design that is easy to slip in a backpack or messenger bag. It’s the perfect gaming laptop for gamers who need the mobility to take their game anywhere!
Unmatched Performance
Experience unmatched performance with ROG Strix GL502's 7th-generation Intel® Core™ i7 quad-core processor combined with a discrete NVIDIA® GeForce® GTX™ 1070 graphics with Pascal architecture, the most powerful compute architecture ever built inside a GPU!
The latest hardware gives you efficient and powerful performance for heavy gaming or productive multitasking such as live streaming and video editing.
Note:
ASUS GL502VS-DS71 15.6 120 Hz GTX 1070 8GB Intel Core i7-7700HQ 16GB DDR4 128GB
Color: ROG Metallic Copper Style