Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- 6th Generation Intel® Core™ i3-6100H (3MB Cache, up to 2.7 GHz)
Operating System (Dell recommends Windows 10 Pro.)
- Windows 10 Home, 64-bit, English
Microsoft Office
- Microsoft Office 30 Day Trial
Security Software
- McAfee LiveSafe 12 Month Subscription
Memory5
- 8GB (1x8G) 2133MHz DDR4 Memory
Hard Drive
- 500GB 7200RPM Hard Drive + 32GB Solid State Drive
Graphics Card
Display
- 15.6" FHD (1920 x 1080) InfinityEdge
Warranty6
- 1 Year Ltd Hware Warranty: Mail-in; Customer supplies box, Dell pays shipping
Ports
- 1 HDMI
- 2 USB 3.0 with PowerShare
- 1 Thunderbolt™ 3 Supports:
- Power In / Charging
- PowerShare
- Thunderbolt 3 (40Gbps
- Bi-Directional)
- 3.1 USB Gen 2 (10Gbps)
- VGA, HDMI, Ethernet and USB-A
- via Dell Adapter (Sold Separately)
Slots
- 2 SoDIMMs
SD Card Reader (SD, SDHC, SDXC)
Kensington Lock Slot
- Camera
Widescreen HD (720p) webcam with dual array digital microphones
Exterior Chassis Materials
CNC machined aluminum
Edge-to-edge Corning® Gorilla® Glass NBT™ on 4K Ultra HD display
Carbon fiber composite palm rest with soft touch paint
Keyboard
Full size, backlit chiclet keyboard; 1.3mm travel
Touchpad
Precision touchpad, seamless glass integrated button
Dimensions
- Height: 0.45 – 0.66" (11-17mm) | Width: 14.06" (357mm) | Depth: 9.27" (235mm) | Starting at weight: 3.9 lbs (1.78kg)7 with 56Whr battery, SSD and non-touch display; 4.4 lbs (2kg)7 with 84Whr battery, SSD and touch display
Wireless
- Killer 1535 802.11ac 2x2 WiFi and Bluetooth 4.1
Primary Battery
- Dell 56 WHr 3-Cell Lithium-Ion Battery
Regulatory
- Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment