8-Port 10 Gigabit Switch

Buffalo’s BS-XP2008 8-Port 10 Gigabit Switch offers an easy, cost-effective and energy-efficient way to extend your business network at 10GbE speeds. Plug and play installation requires no additional software or configuration; simply plug your network ready devices into one of the available Ethernet ports. Each AUTO-MDIX port automatically detects and configures the correct connection while optional jumbo frame support and full duplex operation provide maximum performance. Along with 802.3az Green Ethernet technology, the BS-XP2008 includes Intelligent Power Control, an energy conservation feature that monitors the activity status of each port to reduce the total power consumed. Its durable metal chassis is equipped with holes for wall-mounting or rubber feet for easy placement on a desktop. 10 Gigabit Ethernet speeds, eco-minded operation, performance-minded features and a lifetime warranty make Buffalo's BS-XP2008 a perfect network extension solution for your office.

Manufacturer Part Number
BS-XP2008
EAN/UPC
0747464131863,747464131863
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LAN Interface:Standard Compliance : IEEE802.3u (100BASE-TX), IEEE802.3ab (1000BASE-T), IEEE802.3an (10GBASE-T), IEEE802.3az (EEE)

  • Speed and Flow Control : IEEE802.3x
  • Number of LAN Ports : 8
  • Connector Type: RJ-45 8-pin connector
USB Interface:
  • Interface: N/a
  • Number of Ports: N/a
  • Data Transfer Rates: N/a
Environmental and Power:
  • Is item DOT regulated, Hazmat or OMR-D: No
  • Is item Energy Star Certified?: No
  • Environmentally Preferred?:
  • Operating Environment: 32-122F (0-50C) , 10-85% humidity (non-condensing)
  • Power Consumption: Max 38W
  • Power Supply: Internal AC 100-240V, 50/60Hz
  • Batteries Required: No
Shipping Information:
  • Selling Unit Length (in): 9.06
  • Selling Unit Width (in): 12.99
  • Selling Unit Height (in): 1.73
  • Selling Unit Weight (lbs): 5.29
  • Packaged Goods Length (in): 11.97
  • Packaged Goods Width (in): 15.98
  • Packaged Goods Height (in): 4.17
  • Packaged Goods Weight (lbs): 7.05
  • Master Case Pack Units/SUCP: 5
  • Master Case Pack Length: 22.44
  • Master Case Pack Width: 17.01
  • Master Case Pack Height: 13.54
  • Master Case Pack Weight: 1.98
  • Country of origin: China
  • Ship from City: Mira Loma
  • Ship from State: California
Setup Information:
  • Unit UPC code: 747464131863