4-bay Business NAS

Buffalo's TeraStation 3410RN is a four-drive rackmount business class value storage solution, NAS-grade hard drives included. This device features advanced components and solutions at an entry level price - ideal for small offices and professional users requiring cost-effective network storage. Users can easily share and safeguard data with reliability and RAID data protection, while the powerful dual-core Annapurna processor provides high performance operation during file transfers and everyday NAS functions.

Additional business class features include active Directory support, disk quota support, share level replication, server failover support, duplex system firmware, dual Gigabit Ethernet ports, hot-swap hard drives, iSCSI targeting,USB 3.0 accessory support, and eleven licenses of NovaBACKUP - Buffalo Edition provides professional backup & data recovery solution.

Manufacturer Part Number
TS3410RN1204
EAN/UPC
0747464132334,747464132334
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TeraStation™ 3410RN
Number of Bays: 4
CPU: Annapurna Labs® Dual Core
CPU Speed: 1.4GHz
RAM: DDR3 1GB
Drive Interface: SATA 6Gb/s
Installed OS: Linux
Total Capacity: 4TB, 8TB, 12TB, 16TB
Support: Standard Warranty 3 years, 24 hour HDD exchange, Technical Support Hotline
LAN Ports: 2
Max Transmission Rate: 10/100/1000 Mbps
USB 3.0 Ports: 3
Power Consumption (Max.): 100 Watts
Supported RAID Levels: JBOD, 0, 1, 5, 6, 10
Hot Swap:
iSCSI: iSCSI Target
Client OS: Windows® 10 / 8.1 / 7; Windows Server® 2012R2 / 2012 / 2008 R2 / 2008; Mac OS X 10.9 or later
Active Directory support:
Failover: Failover solution with other Buffalo NAS devices
Active Directory users: 1000
Realtime Backup: Folder Replication, Failover
Replication:
Apple Time Machine®:
Backup Software: NovaBACKUP Buffalo Edition
WebAccess: