CN51 Mobile Computer

  • O/S Versatility – Supports Microsoft® Windows Embedded Handheld 6.5 and Android™ 4.1 Operating Systems for flexible application support and migration*
  • Display – Large 4" brilliant WVGA multi-touch display allows for more graphical user interface, display-centric applications
  • Rugged – Withstands multiple 1.5m (5ft) drops to concrete across the operating temperature range and an IP64 seal rating against rain and dust
  • Scanning – Features best-in-class motion tolerance, and support for omnidirectional 1D & 2D barcode scanning
  • Flexible Network – Includes UMTS and Flexible Network (UMTS/CDMA) WAN radio options with voice and data support as well as 802.11 a/b/g/n, Bluetooth, and GPS with GLONASS support
  • Battery – Industry-leading performance that lasts a full 8-hour shift and beyond, enhanced by patented smart battery technology
  • Processor – Equipped with a power-efficient 1.5GHz dual core multi-engine Texas Instruments OMAP4 processor architecture, with 1GB RAM and 16GB Flash memory

When business depends on mobile workers being nimble, empowered and well informed, having flexible, multi-function technology tools in their hands is always a smart idea.

The Intermec CN51 mobile computer offers unparalleled versatility allowing the choice of Windows® or Android™ operating systems on a single device coupled with a power-packed 1.5GHz dual core, multi-engine processor design with 1GB RAM, and 16GB Flash for the highest degree of future-proofing capability.

Designed for a superior user experience, the CN51's large, multi-touch, outdoor-readable screen provides ample room for application viewing with less scrolling and greater productivity, as well as more space for capturing more legible signatures. It's also equipped with state-of-the-art smart battery technology, delivering battery life that lasts through a full shift and beyond without interruption to replace or recharge the battery to get the job done.

The CN51's high performance imagers provide optimal barcode scanning capabilities even in low light scanning environments with unmatched motion tolerance and snappy scanning to eliminate costly delays and user frustration during scan-intensive applications.

The 5 megapixel color camera combined with Intermec's cutting-edge image processing technologies deliver advanced capability beyond just capturing an image. Mobile Document Imaging (MDI) and Remote Deposit Capture (RDC) provide a fast and reliable way to convert full-size paper documents or check payments into electronic files while out on the road, transmitting directly from the point of capture to the back-office workflow.

Enterprises with large, geographically dispersed workforces need adaptable network coverage. The CN51 answers the call with its voice-capable Flexible Network™ Radio (in North America), allowing the same device to operate on either CDMA or UMTS wireless networks. Depending on which network provides the best geographic coverage or the lowest cost, the CN51 can be switched on-the-fly, should coverage needs change.

Industry leading Software and Services solutions like Intermec's CloneNGo offer breakthrough device provisioning that makes it easy to replicate a master configuration across an unlimited number of devices to get up and running quickly. Intermec SmartSystems™ Management Console also monitors key sub-systems including scanning, communications, and device health, to prevent issues before they impact operations.

Intermec's Medallion Advanced and Support Services help protect your investment by reducing unexpected operational impacts of network communication issues or minimizing device downtime due to accidental breakage.

Manufacturer Part Number
CN51AN1KC00A2000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS
Dimensions with Battery (L x W x D): 164 mm x 74 mm x 28 mm (base of unit) or 32 mm (top of unit) (6.45 in x 2.93 in x 1.09 in or 1.26 in)
Weight with Battery: 350 g (12.3 oz)

ENVIRONMENTAL
Operating Temperature: -10°C to +50°C (+14°F to +122°F)
Storage Temperature: -20°C to +70°C (-4°F to +158°F)
Charging Temperature: +5°C to +35°C (+41°F to +95°F)
Relative Humidity: Non-condensing, 95%
Rain & Dust Resistance: IP64
Tumble Specification: 1,000 - 0.5 m (1.6 ft) tumbles at room temperature
Drop Specification: 26 drops from 1.5 m (5 ft) to concrete across the operating temperature range per MIL-STD 810G
Electrostatic Discharge: ±15kV air discharge, ±8kV direct discharge

POWER
Smart Battery Pack: 3.7V, 3920mAh; batteries are IEEE 1725 compliant, Li-Ion, removable, rechargeable

OPERATING SYSTEM
Android 6.0 Marshmallow with GMS

MICROPROCESSOR
Texas Instruments 1.5 GHz OMAP 4470 dual-core, multi-engine processor architecture

MEMORY & STORAGE
Memory: 1 GB RAM
ROM: 16 GB Flash customer-accessible microSD slot for removable memory cards up to 32 GB

DISPLAY

  • 101.6 mm (4.0 in), 480 x 800 pixel (WVGA) TFT-LCD display
  • LCD supports 24 bpp color depth
  • LED backlight
  • Ambient light sensor
  • Resistive multi-touch touch panel
STANDARD COMMUNICATIONS
USB – High Speed 2.0 Host, USB – High Speed 2.0 Client

SOFTWARE APPLICATIONS & COMPONENTS
Device Management:
  • SmartSystems Foundation provides a single, integrated environment for hands-free deployment and management of devices on-site or remote. Also compatible with leading third-party data and device management products.
  • ScanNGo for easy barcode-based enterprise-wide device provisioning. It can be used to download device management software from Honeywell ISVs.
  • CloneNGo, a peer-to-peer device management software that enables simple device cloning, eliminating the need to use a management console for device provisioning.
Application Development:
Honeywell Developer Library
Imaging Solutions: VIN scanning, Reusable Container Serial Number Scanning, Remote Deposit Capture, License Plate Verification, Mobile Document Imaging, Shipment Address Verification, etc.
Device Health Monitoring:
On-board monitoring of key subsystems including scanning, communications and battery life; remote access requires SmartSystems management option
Web Browsing: Honeywell HTML5 Browser

DATA MANAGEMENT
Skynax® Mobile Communications

INTEGRATED RADIOS
Wireless LAN: IEEE® 802.11 a/b/g/n on devices without Wireless WAN radio
Security: Wi-Fi Certified for WPA and WPA2, WAPI Certified
Authentication: 802.1x
Cisco® Compatibility: CCXv4
Encryption: WEP (64- or 128-bit), AES, TKIP
Wireless PAN: Integrated Bluetooth Power Class 1.5 Version 4

SENSOR TECHNOLOGY
Accelerometer: Embedded accelerometer enables automatic or application-specific features such as screen rotation, drop detection or system suspend.

AUDIO SUPPORT
Supports VoIP / speech recognition / push-to-talk applications; speaker and front panel microphone for handset audio communication and audio recording; wireless Bluetooth headset support.

INTEGRATED SCANNER
EA30 High-Performance Motion-Tolerant 2D Imager: (up to 500 in/s) white LED illumination; red laser aimer and framer optimized for all lighting conditions. Capable of scanning all common 1D and 2D barcodes; 1D as small as 4 mils; 2D as small as 6.6 mils. Refer to User’s Manual for depth-of-field performance.

INTEGRATED CAMERA
5-megapixel auto focus color camera with LED flash

KEYPAD OPTIONS
27-key numeric with backlit keypad

HONEYWELL GLOBAL SERVICES SUPPORT
Contact for Support: www.hsmcontactsupport.com
Public Knowledgebase Articles: www.hsmknowledgebase.com
Telephone support available in North America (+1 800 782 4263). Outside of this area, contact your local representative.

ACCESSORIES
Supports all CN50 charging and docking accessories as well as FlexDock modular docking system, vehicle dock, vehicle holder, snap-on adaptors, removable scan handle, DEX adapter and magnetic stripe reader.

REGULATORY APPROVALS & COMPLIANCE
1015CP01, 1015CP01S, 1015CP01U
Safety: cULus Listed, Demko, BSMI
EMC: Class B – FCC/ICES/EN, EAC, CCC
Radio: FCC w/HAC, Industry Canada, CE, NCC, OFCA, IDA, SDPPI, NTC, ETA, SRRC, SIRIM, COFETEL, TELEC, ANATEL, TNZ, RCM, CONATEL, MOC (66 countries total)
Environmental: EU Directives - WEEE; RoHs; Batteries & Accumulators; Packaging & Waste Packaging