20Gb/s Thunderbolt 2 (2-port) to 6Gb/s SAS/SATA (8-Port) Device

ATTO has over 25 years of experience developing high performance and reliable storage connectivity solutions. ATTO ThunderLink® SAS/SATA products provide creative professionals using Thunderbolt-enabled hosts, cost effective access to SAS/SATA storage devices not previously available using FireWire or USB. The integrated family of ThunderLink® products boasts an extensive list of customer design wins and certifications with respected industry partners.

All ATTO Thunderbolt product utilize Advanced Data Streaming (ADS™) Technology which maximizes CPU processes to deliver smooth and reliable data transfers and the highest consistent performance as well as our easy to use ConfigTool™, an intuitive GUI, which enables management, monitoring and configuration.

Manufacturer Part Number
TLSH-2068-D00
EAN/UPC
0603175008422,603175008422
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Up to 1375MB/s maximum throughput
  • Dual 20Gb Thunderbolt with Display Port and device daisy-chain support
  • US model: includes 110V power cord
  • EU model: includes CEE 7/7 (SHUKO) power cord and BS 1363 UK10 power cord
  • SAS 2.0, SAS, SATA and SATA II support
  • Supports up to 128 drives
  • Thunderbolt certified for Mac and PC
  • Supports Mac® OS X 10.9 or greater, and Windows® 10, 8.1, 8, 7 or greater
  • Exclusive Advanced Data Streaming (ADS™) Technology
  • ATTO Config Tool, a Graphical User Interface, for customized performance settings
  • Proven interoperability with support for leading storage hardware & software vendors
  • 3-year standard product warranty
  • RoHS Compliant
  • Kensington Security Slot for additional security