LPC502W-BL(2U3) Computer Case

Manufacturer Part Number
LPC502W-BL(2U3)
EAN/UPC
0847407001632,847407001632
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: LPC502W-BL(2U3)
Panel Color: White
Dimensions  : D465*W213*H525mm
Material: 0.6mm SPCC
M/B Type: ATX, Micro ATX, Mini ITX
I/O: USB 3.0 x 2, USB 2.0 x 2, HD Audio
Drive Bays:

  • 5.25": 2
  • 3.5": 2
  • 2.5": 5 (2 x Converted from 3.5” trays)
Expansion Slots: 7
Fan Slots:
  • Front: 2 x 140/120mm (2 x 120mm Circular LED fans pre-installed)
  • Top: 2 x 120mm
  • Rear: 1 x 120mm (1 x 120mm fan pre-installed)
  • PSU Tunnel: 2 x 120mm
Liquid Cooling:
  • Front: 280/240mm (65mm clearance)
  • Top: 240mm (60mm clearance)
  • Rear: 120mm
PSU: Standard ATX Type
Maximum Compatibility :
  • VGA Card Length: 390mm
  • CPU Cooler Height: 167mm