CHOPPER ADVANCE LPCPA12P-W Cooling Fan

Manufacturer Part Number
LPCPA12P-W
EAN/UPC
0847407001588,847407001588
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model Number: LPCPA12P

Dimension (mm): 120 x 120 x 25

Speed (RPM): 600 ~ 1500

Air Flow (CFM): 29.48 ~ 70.38

Air Flow (m3/h): 50.09 ~ 119.58

Static Pressure (mm-H2O): 0.432 ~ 1.833

Minimal Noise (dBA): 8 ~ 20

Rated Voltage (V): 12

Input Current (A): 0.20

Input Power (W): 2.4

LED Color: Blue/ Red/ Green/ White

LED Effects: Dynamic effect

Bearing Type: BOL (Barometric Oilless) bearing

MTBF: ≧160,000 hours @ 25℃

Connector: 1 x 4 pin connector ; 1 x 4 pin fan power adaptor