NEOllusion LPANL12 Cooling Fan/Heatsink

Manufacturer Part Number
LPANL12
EAN/UPC
0847407001625,847407001625
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model Name: LPANL12

Compatible Socket: : Intel® LGA 775/1150/1151/1155/1156/1366/2011/2011-3 AMD® AM2/AM2+/AM3/AM3+/FM1/FM2/FM2+

Heat Sink Dimension: 126(L) x 40(W) x 161.7(H) mm

Net Weight: 645g (w / fan)

Heat Pipe: 4 x Ø6 mm

Material: Copper Heat Pipes/Aluminum Fins

Fan Dimension: 120 x 120 x 25 mm

Fan Speed: 

  • 600 ~ 1800 RPM
  • 400 ~ 1000 RPM (w/ fan adaptor )

Fan Air Flow:

  • 29.33 ~ 75.41 CFM ; 49.83 ~ 128.12 m3/h 
  • 16.76 ~ 46.09 CFM ; 28.47 ~ 78.31 m3/h (w / fan adaptor )

Fan Air Pressure:

  • 0.36 ~ 2.41 mm-H2O
  • 0.13 ~ 0.90 mm-H2O (w/ fan adaptor )

Fan Rated Voltage: 12 V

Fan Noise Level:

  • 17 ~ 33 dBA
  • 14 ~ 19 dBA (w/ fan adaptor )

Fan Connector: 4 pin PWM


Accessory

:

1 x LED remote control; 1 x fan speed reduction adaptor; 1 x molex adaptor