Turn your USB-C port into a multi-tasking powerhouse with USB-C 3 Port Hub with Gigabit Ethernet and Power Delivery. It features two USB-A 3.0 ports for fast data transfer; one Gigabit Ethernet port for wired internet connections; and one USB-C port for power delivery, allowing you to simultaneously charge your USB-C laptop while working with other USB devices - even if your laptop only has one port. Hub also features an Ethernet port, connecting you to the Internet with no additional adapters required. The USB 3.0 interface offers fast data-transfer speeds, up to 5Gbps, so transferring large files or multiple files simultaneously is a breeze. Sleek and compact, with a cable length of approximately 3-1/2", the USB-C 3 port hub is perfect for laptops and on-the-go use.
Note:
1x Gigabit Ethernet Port (10/100/1000)
2x USB 3.0 Type A Ports
1x USB-C Port (for power delivery only)
Product Number: 99354