Transfer files from your memory cards faster than ever before with the USB-C Pocket Card Reader. This multifunctional reader supports both SD and microSD memory card formats, along with both UHS-I and UHS-II cards, with no adapter required. Pocket Card Reader offers plug-and-play functionality with both Windows and Mac operating systems via a built-in USB-C connector so you don't have to worry about any additional cables. This pocket card reader is small and compact so it's ideal for on-the-go use. Perfect for use with your USB-C laptop or computer, the USB-C Pocket Card Reader is a great choice for professionals and photography enthusiasts alike.
Note:
General Information
Product Number: 99236
Pack Size: 1 ea
Brand: Verbatim
Country of Origin: CN
Tariff Code: 8523.51.0000
Warranty: 1-Year Limited Warranty
Minimum Order Qty: 8 (1 ea )
Pallet Qty: 2880 (1 ea )
Product InformationL x D x H (in): 3.03 x 1.30 x 0.58
(7.7 x 3.3 x 1.47 in cm)
Weight: 0.05 lbs ( 0.02 kg )
Packaging Information
L x D x H (in): 5.51 x 5.51 x 0.63
(14 x 14 x 1.6 in cm)
Weight: 0.10 lbs ( 0.05 kg )
UPC#: 02394299236 3
Sub-carton Information
L x D x H (in): 5.83 x 3.23 x 5.91
(14.81 x 8.2 x 15.01 in cm)
Weight: 1.30 lbs ( 0.59 kg )
UPC#: 2002394299236 7
Master Case Information
L x D x H (in): 6.85 x 12.13 x 6.50
(17.4 x 30.81 x 16.51 in cm)
Weight: 5.70 lbs ( 2.59 kg )
UPC#: 5002394299236 8