Essential SurgeArrest 6 Outlet Wall Mount With USB, 120V

The APC SurgeArrest Essential series represents the minimum level of surge protection that should be present on any of your computers and household electronics, with most models also providing surge protection for your phone lines. Its state of the art circuitry offers protection for sensitive electronic equipment against larger power surges and multiple surge events. Additional features like plentiful outlets, status indicator LEDs and more make this our best value for surge protection - our lifetime Equipment Protection Policy guarantees it.

Manufacturer Part Number
P6WU2
EAN/UPC
0731304331827,731304331827
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output:

  • Number of Outlets

    4.0
  • Receptacle Style

    NEMA 5-15R
Input:
  • Nominal Input Voltage

    120V
  • Input frequency

    50/60 Hz +/- 5 Hz (auto sensing)
  • Input Connections

    NEMA 5-15P
  • Input Power

    1200.0Watts
  • Maximum Input Current

    15.0A
  • Maximum Line Current

    15A
Surge Protection and Filtering:
  • Surge energy rating

    1080Joules
  • ts_nm_surge_response

    1ns
  • Peak Current Common Mode

    72kAmps
  • Peak Current Normal Mode

    60 (/PH)kAmps
Physical:
  • Maximum Height

    4.0inches ( 102mm , 10.2cm )
  • Maximum Width

    1.5inches ( 38mm , 3.8cm )
  • Maximum Depth

    5.5inches ( 140mm , 14.0cm )
  • Net Weight

    0.54lbs. ( 0.25kg )
  • Shipping weight

    0.57lbs. ( 0.26kg )
  • Shipping Height

    9.5inches ( 241mm , 24.1cm )
  • Shipping Width

    2.25inches ( 57mm , 5.7cm )
  • Shipping Depth

    7.75inches ( 197mm , 19.7cm )
  • Color

    Beige
  • Master Carton Dimensions (Length x Width x Height)

    13.4 x 8.4 x 10inches ( 340 x 213 x 254mm )
  • Master Carton Units

    6.0
  • Master Carton Weight

    5.0lbs. ( 2.27 )
  • Units per Pallet

    504.0
  • SCC Codes

    1073130433182 4
Environmental:
  • Operating Environment

    32 - 104 °F ( 0 - 40 °C )
  • Operating Relative Humidity

    0 - 95 %
  • Operating Elevation

    0-10000ft ( 0-3000meters )
  • Storage Temperature

    -15 - 45 °C
  • Storage Relative Humidity

    0 - 95 %
  • Storage Elevation

    0-50000ft ( 0-15000meters )
Conformance:
  • Approvals

    ETL
  • Equipment protection policy

    Lifetime : $50000
  • Standard warranty

    Lifetime
Sustainable Offer Status:
  • RoHS

    Compliant
  • REACH

    REACH: Contains No SVHCs