LX Desk Dual Direct Arm

Create a fully adjustable side-by-side monitor configuration that lifts both LCD screens simultaneously to where they’re easier to see while reclaiming valuable desktop space.

Reposition your LCDs with just a touch. Up. Down. Forward. Back. The low–profile crossbow allows monitors to move simultaneously with ease. Monitors pivot up and down independently providing a compact range of motion and optimal monitor alignment.

Manufacturer Part Number
45-489-026
EAN/UPC
0698833058192,698833058192
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Part Number: 45-489-026 (white), 45-489-216 (polished aluminum), 45-489-231 (silver)
  • Description: LX Desk Dual Direct Arm
  • Includes: LX Arm, extension, desk clamp, dual bow, (2) monitor pivots, 7" pole, and monitor mounting hardware
  • Streamline cable management that routes cables under arm and within extension
  • Portrait/landscape rotation with lockout
  • Handle for Dual Direct Arm available as an accessory (98–037–062)
  • Mounting Standards: VESA FDMI MIS–D, 100/75, C (hole pattern: 100 x 100 mm & 75 x 75 mm)
  • Grommet mount attaches through hole 5/16" to 2" (7–51 mm) wide and up to 3" (80 mm) thick
  • Weight Capacity: Maximum individual LCD weight = 2–11 lbs (1–5 kg) per monitor. Total weight capacity = 4–22 lbs (1.8–9.9 kg)
  • † Tilt Range: 15° backward, 15° forward
  • Up to 24.3" (61.7 cm) extended reach
  • ‡ 13" (33 cm) Vertical Height Adjustment with total monitor weight less than 17 lbs (7.7 kg). If total monitor weight greater than 17 lbs (7.7 kg), the vertical range of motion may be reduced up to 4.5" (11 cm) for a total height range of 8.5" (22 cm)
  • Maximum outside width of display is 25.1" (63.8 cm) when displays are 1.8" (4.8 cm) thick; 24.8" (63 cm) wide when monitor is 2.6" (6.6 cm) thick. Accommodates most displays with screen–size up to 25" as well as some displays with screens as large as 27". Actual allowable width of displays will vary slightly depending on display thickness
  • Shipping Dimensions: 32.8" x 13" x 7" (83 x 33 x 18 cm)
  • Shipping Weight 15.5 lbs (6.6 kg)
  • Warranty: Ten (10) years