WorkFit-DL 60, Sit-Stand Desk (Wenge)

WorkFit-DL enables effortless sit-and-stand work style, creating an ergonomic platform for prolonged computing. This premium, stylish desk allows you to sit and stand as you work, with the ability to switch positions whenever you choose. Choose WorkFit® and sit and stand throughout your day

Features a spacious 60" x 29" (152.4 cm x 73.6 cm) worksurface. Customize with accessories to fit individual user’s needs and workflow.

Manufacturer Part Number
24-568-F59
EAN/UPC
0698833058277,698833058277
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Part Numbers: 24-568-F03 (black), 24-568-F13 (maple), 24-568-F59 (wenge)
  • Description: WorkFit-DL 60, Sit-Stand Desk
  • TAA (Trade Agreements Act) compliant
  • Includes height-adjustment columns (2x), attachable feet (2x) with back rollers, desk top, crossbar and sync rod, cable tray, assorted fasteners for assembly, tools for assembly, installation manual, and cable ties
  • Listed weight capacity represents total load applied to worksurface. When calculating load, include weights of accessory mounts for keyboard and display(s)
  • Minimum height = 31.3" (79 cm); maximum height = 51.3" (130 cm)
  • Worksurface Dimensions: 60" x 29" (152 x 73 cm)
  • Patented Constant Force™ technology provides 20" (51 cm) of effortless lift
  • Pre-drilled to accept Ergotron Underdesk Keyboard Arm (97-582-009)
  • Add Ergotron LCD and laptop display mounts as needed to accommodate individual workflows
  • Four metal glides provide stable footing, plus tilt-and-go rear wheels
  • Designed and tested to applicable ANSI/BIFMA X5.5-2014 standards
  • Flexible, open-architecture design is scalable for future computer equipment
  • Shipping Dimensions: 62.3" x 31.8" x 10.5" (158 x 80 x 26.7 cm) 
  • Shipping Weight: 144 lbs (61,4 kg); actual product weight: 119 lbs (54 kg)
  • Warranty: Five (5) years