ProBook 655 G3 Notebook PC (ENERGY STAR)

Protect your existing IT investments with the cost effective HP ProBook 655 that integrates with your legacy devices and is equipped with the latest security and productivity features.

Ideal for professionals in corporate settings or small to medium businesses, wanting an affordable combination of innovation, essential security and multimedia capabilities

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Utilize your existing IT infrastructure

Legacy features on the HP ProBook 655 like an optional optical drive, an optional serial port, and an RJ-45 connection help you get the most out of your existing IT investments.

Create a full-featured experience

6th or 7th generation AMD APUs, robust DDR4 memory, and professional-grade peripheral devices like the HP UltraSlim dock create a full-featured budget-friendly experience.

Strong security easily managed

Help protect and manage your PCs with business-class security and manageability solutions. TPM, HP BIOSphere Gen3 and HP Client Security Gen3 help guard data while global configuration across 180 countries simplifies management.

Business-ready collaboration

Impressive collaboration tools like Skype for Business, HP Noise Cancellation Software, HP Audio Boost, and a 720p webcam make you ready for collaboration on the go.

Let nothing stand in your way

  • Be productive in any situation. Experience the new features of Windows 10 Pro on the powerful, touch optional HP ProBook 655.
Cost effective configurations
  • Configure the right ProBook for each user’s needs with a wide range of features and configurable options.
Cut out the chatter
    • Help suppress ambient noise including keyboard clicks with bi-directional HP Noise Cancellation software.
    Charge faster and go longer
      • Replace batteries less often and quickly recharge your HP ProBook 655 with an HP fast charging battery. You’ll get up to 90% battery life in just 90 minutes of charging.
      Give your speakers a boost
        • HP Audio Boost balances loudness and clarity, and enhances bass for improved speech quality.
        Work without interruption
          • Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen3 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.
          Tested to go the distance
            • Stand up to the workload with a ProBook that is designed to pass MIL-STD 810G testing.
            Proactively monitor and troubleshoot
              • Proactively monitor and troubleshoot IT-related issues.
              • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)

                Manufacturer Part Number
                1GE52UT#ABA
                EAN/UPC
                0190781384045,190781384045
                Full Product Specifications

                Note:

                • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
                • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
                • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

                Operating system:
                Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
                (This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.)
                Processor family:

                • AMD PRO A10 APU
                Processor: AMD A10-8730B APU with Radeon™ R5 Graphics (2.4 GHz, up to 3.3 GHz, 2 MB cache, 4 cores)
                Chipset: Chipset is integrated with processor

                Dimensions and weight:
                Dimensions (W x D x H): 14.88 x 10.11 x 1.07 in (37.8 x 25.7 x 2.74 cm)
                Weight: Starting at 5.1 lb (Starting at 2.31 kg)
                (Weight varies by configuration and components)

                Memory:
                Memory:
                • 8 GB DDR4-2133 SDRAM (1 x 8 GB)(Transfer rates up to 1866 MT/s)
                Memory slots: 2 SODIMM

                Storage:
                Internal drive: 500 GB 7200 rpm SATA
                Optical drive:
                • DVD-Writer
                Display and graphics:
                Display:
                • 15.6" diagonal HD SVA eDP anti-glare slim LED-backlit with camera (1366 x 768)
                Graphics: Integrated:
                AMD Radeon™ R5

                Expansion features:
                Ports:
                • 1 USB Type-C™
                • 2 USB 3.0 charging
                • 1 RJ-45
                • 1 docking connector
                • 1 headphone/microphone combo jack
                • 1 4.5 mm AC power connector
                • 1 DisplayPort™ 1.2
                • 1 VGA
                • 1 serial (optional)
                (Cables are not included.)
                Expansion slots:
                • 1 SD (Supports SD, SDHC, SDXC)
                Audio:
                • 2 Integrated stereo speakers
                • Integrated dual-microphone array

                Camera: 720p HD webcam
                Keyboard: HP Premium Spill-resistant Keyboard with Touchpad and drain

                Communications:
                Network interface: Realtek RTL8111HSH Gigabit Ethernet
                HP Module with NXP NFC Controller NPC100 I2C NCI
                Wireless:
                • Intel® Dual Band Wireless-AC 7265 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo (non-vPro™)
                Power and operating requirements:
                Energy efficiency:
                • ENERGY STAR® certified
                Power supply:
                • 65 W Smart AC adapter
                Battery type:
                • HP Long Life 3-cell, 48 WH Li-ion prismatic
                Security management:
                Security management:
                • HP BIOSphere
                • HP Secure Erase
                • Preboot Authentication
                • Absolute Persistence Module
                • HP Client Security
                • HP Fingerprint Sensor
                • HP Password Manager
                • Fingerprint reader (select models)
                • Security lock slot (lock must be purchased separately)
                • TPM 2.0
                • Integrated smart card reader (active)


                What's included:Software:
                • HP Hotkey Support
                • HP Recovery Manager
                • HP Support Assistant
                • Skype
                • Buy Office
                • Bing Search
                • HP Recovery Disc Creator (models with Windows 7)
                • HP Mobile Connect Pro (models with Windows 8.1 and Windows 10)
                • HP Noise Cancellation
                • HP ePrint Driver+JetAdvantage
                • HP 3D DriveGuard 6 (Windows required)
                Management features:
                • HP Driver Packs
                • HP SoftPaq Download Manager (SDM)
                • HP System Software Manager (SSM)
                • HP BIOS Config Utility (BCU)
                • HP Client Catalog
                • HP MIK for Microsoft SCCM
                • LANDESK Management
                Warranty:
                • 3-year limited parts, labor (3/3/0) warranty. Certain restrictions and exclusions apply.