ProBook 655 G3 Notebook PC (ENERGY STAR)

Protect your existing IT investments with the cost effective HP ProBook 655 that integrates with your legacy devices and is equipped with the latest security and productivity features.

Utilize your existing IT infrastructure

Legacy features on the HP ProBook 655 like an optional optical drive an optional serial port, and an RJ-45 connection help you get the most out of your existing IT investments.

Create a full-featured experience

6th or 7th generation AMD APUs, robust DDR4 memory, and professional-grade peripheral devices like the HP UltraSlim dock create a full-featured budget-friendly experience.

Strong security easily managed

Help protect and manage your PCs with business-class security and manageability solutions. TPM, HP BIOSphere Gen3 and HP Client Security Gen3 help guard data while global configuration across 180 countries simplifies management.

Business-ready collaboration

Impressive collaboration tools like Skype for Business, HP Noise Cancellation Software, HP Audio Boost, and a 720p webcam make you ready for collaboration on the go.

Manufacturer Part Number
1BS05UT#ABA
EAN/UPC
0190781170761,190781170761
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features: Operating system: Windows 10 Pro 64
Processor family:

  • AMD PRO A10 APU

Processor: AMD A10-8730B APU with Radeon™ R5 Graphics (2.4 GHz, up to 3.3 GHz, 2 MB cache, 4 cores)
Chipset: Chipset is integrated with processor

Dimensions and weight: Dimensions (W x D x H): 14.88 x 10.11 x 1.07 in (37.8 x 25.7 x 2.74 cm)
Weight: Starting at 5.1 lb (Starting at 2.31 kg)
(Weight varies by configuration and components)

Memory:Memory:
  • 8 GB DDR4-2133 SDRAM (1 x 8 GB)

(Transfer rates up to 1866 MT/s)
Memory slots: 2 SODIMM

Storage: Internal drive: 256 GB M.2 SATA TLC SSD
Optical drive:
  • DVD-Writer


Display and graphics:Display:
  • 15.6" diagonal FHD SVA eDP anti-glare slim with camera (1920 x 1080)

Graphics: Integrated:
AMD Radeon™ R5

Expansion features:Ports:
  • 1 USB Type-C™
  • 2 USB 3.0 charging
  • 1 RJ-45
  • 1 docking connector
  • 1 headphone/microphone combo jack
  • 1 4.5 mm AC power connector
  • 1 DisplayPort™ 1.2
  • 1 VGA
  • 1 serial (optional)
(Cables are not included.)
Expansion slots:
  • 1 SD
(Supports SD, SDHC, SDXC)
Audio:
  • 2 Integrated stereo speakers
  • Integrated dual-microphone array

Camera: 720p HD webcam
Keyboard: HP Premium Spill-resistant Keyboard with Touchpad and drain

Communications: Network interface: Realtek RTL8111HSH Gigabit Ethernet
HP Module with NXP NFC Controller NPC100 I2C NCI
Wireless:
  • Intel® Dual Band Wireless-AC 7265 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo (non-vPro™)


Power and operating requirements:Energy efficiency:
  • ENERGY STAR® certified

Power supply:
  • 65 W Smart AC adapter

Battery type:
  • HP Long Life 3-cell, 48 WH Li-ion prismatic


Security management:Security management:
  • HP BIOSphere
  • HP Secure Erase
  • Preboot Authentication
  • Absolute Persistence Module
  • HP Client Security
  • HP Fingerprint Sensor
  • HP Password Manager
  • Fingerprint reader (select models)
  • Security lock slot (lock must be purchased separately)
  • TPM 2.0
  • Integrated smart card reader (active)


What's included:Software:
  • HP Hotkey Support
  • HP Recovery Manager
  • HP Support Assistant
  • Skype
  • Buy Office
  • Bing Search
  • HP Recovery Disc Creator (models with Windows 7)
  • HP Mobile Connect Pro (models with Windows 8.1 and Windows 10)
  • HP Noise Cancellation
  • HP ePrint Driver+JetAdvantage
  • HP 3D DriveGuard 6 (Windows required)

Management features:
  • HP Driver Packs
  • HP SoftPaq Download Manager (SDM)
  • HP System Software Manager (SSM)
  • HP BIOS Config Utility (BCU)
  • HP Client Catalog
  • HP MIK for Microsoft SCCM
  • LANDESK Management

Warranty:
  • 3-year limited parts, labor (3/3/0) warranty. Certain restrictions and exclusions apply.