DS-320 Portable Duplex Document Scanner with ADF

The small, full-featured duplex document scanner for efficient workspaces.

Delivering the fastest scan speeds in its class, the DS-320 compact duplex document scanner is the intelligent choice for efficient organization — whether working in the office or remotely. Quickly scan 2-sided documents, business cards and receipts. Featuring a 20-page Auto Document Feeder, the DS-320 offers speeds up to 25 ppm/50 ipm. It also includes TWAIN and ISIS® drivers for seamless integration with existing document management systems. Scan to online storage accounts like Dropbox® and SharePoint®, or to searchable PDFs and editable Word and Excel® files using the included software. And, you can power the scanner by AC or USB4 — the choice is yours.

  • Fastest scanning in its class; up to 25 ppm/50 ipm
  • 20-page Auto Document Feeder
  • Seamless integration — TWAIN and ISIS drivers
  • Portable — AC or USB powered
  • Scan 2-sided documents, business/ID cards and more

Manufacturer Part Number
B11B243201
EAN/UPC
0010343929050,010343929050
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications Scanner: Scanner Type: Sheet-fed, 1-pass duplex color scannerOptical Resolution: 600 dpiMaximum Resolution: 1200 dpi interpolatedColor Bit Depth: 48-bit input/24-bit outputOptical Sensor: Contact Image Sensor (CIS)Light Source: 3-color RGB LEDScanning Speed: 25 ppm/50 ipm: 300 dpi Black & White, Color, Grayscale2

Specifications Portable Scanner: Document Size: 8.5" x 44" max., 2" x 2.75" min.Paper Weight: 51.8 – 230 g/m2

Connectivity: Standard Connectivity: SuperSpeed USB 3.03

General: Operating Systems: Windows 7, 8/8.1, 10
Mac OS® X 10.6.8 – 10.12.xTemperature: Operating: 41 ° to 95 °F (5 ° to 35 °C)Humidity: Operating: 15 – 80% (no condensation)Dimensions: Product Only: 11.3" x 3.5" x 2.0"
Product in Package: 15.25" x 5.6" x 3.75"Weight: Product Only: 2.4 lb
Product in Package: 3.85 lbEco Features:

  • ENERGY STAR® qualified
  • RoHS compliant
  • Recyclable product6
  • Epson America, Inc. is a SmartWay®® Transport Partner7

Country of Origin: China

Scanner Details: Included Software: Epson Scan, Document Capture Software, ABBYY FineReader OCR, NewSoft Presto! BizCard, EMC ISIS (software requires Internet connection for download and installation)
Driver Support: TWAIN, ISISDaily Duty Cycle: Up to 500 sheets5

Power: Power Consumption:
  • Operation: 8 W
  • leep: 0.9 W
  • Ready: 2.5 W
  • Off: 0.3 W
Power Requirements: AC adapter 100 – 240 V, USB 3.0 5 V DC