This high-speed label printer connects to your PC, Mac, smartphone or tablet using USB or Wi-Fi. The built-in P-touch Editor Lite software is so easy to use - simply connect the printer to your computer, click the icon to launch the software and design and print your labels.
Thanks to its advanced print mechanism and special label roll, you can also print labels that can contain both black and red colours without the need for ink or toner.
And when you discover you can print custom sized labels up to one metre in length using the integrated cutter and continuous label rolls, it's easy to understand why the QL-810W is the ideal choice for offices, workgroups, mail rooms and receptions.
Key Features
Note:
Maximum label width (mm): 62
Database upload from PC: Yes
Housing colour: Glossy black and white
Image upload from PC: Yes
Memory capacity: 6 MB
Memory locations: 99
Technology: Direct thermal
Template upload from PC: Yes
General Supplies
Type: DK rolls (DK die-cut labels / DK continuous length tape)
Connectivity
AirPrint: Yes
USB interface: Ver 2.0 (full speed)
Wi-Fi Direct: Yes
Wireless network interface: IEEE 802.11 b/g/n
Dimensions & weights
Dimensions: 125mm (W) x 234mm (D) x 145mm (H)
Weight: 1.12 kg
Environmental
Energy Star environmental accreditation: Yes
In the box
AC adaptor: Yes
AC adaptor power cord: Yes
USB cable: Yes
User guide: Yes
Warranty card: Yes
Quick setup guide: Yes
Tape cassettes: 29mm x 90mm black print on white standard address labels (100 labels) - 62mm black/red print on continuous length paper tape (5 meters)
Network
Wireless network security: WEP, WPA-PSK/WPA2-PSK (TKIP/AES), LEAP (CKIP), EAP-FAST (TKIP/AES), PEAP (TKIP/AES), EAP-TTLS (TKIP/AES), EAP-TLS (TKIP/AES)
Printing
1 dimensional barcode symbologies: CODE39, CODE128, UCC/EAN-128(GS1-128), ITF(I-2/5), CODABAR(NW-7), UPC-A, UPC-E, EAN13(JAN13), EAN8, GS1 DataBar(RSS)(GS1 DataBar Omnidirectional,GS1 DataBar Truncated,GS1 DataBar Stacked,GS1 DataBar Stacked Omnidirectional,GS1 DataBar Limited,GS1 DataBar Expanded,GS1 DataBar Expanded Stacked)
2 dimensional barcode symbologies: PDF417(Standard, Truncate, Micro), QR Code(Model 1, Model 2, Micro), Data Matrix (ECC200 Square, ECC200 Rectangular), MaxiCode, CODE93, POSTNET, UPC-E EXTENSION
Black and red printing capability: Yes
Bitmap fonts: Helsinki, Brussels, Letter Gothic Bold, San Diego, Brougham
Maximum label width: 62 mm
Maximum print width: 58 mm
Outline/Vector fonts: Helsinki, Brussels, Letter Gothic
Resolution (dpi): 300 x 300, 300 x 600
Standard print speed: 110 labels per minute
Standard print speed: 176 mm per second
P-touch Editor label design software
Database file compatability: csv, Microsoft Access, Microsoft Excel
Date and time stamp: Date and time
Fonts: All installed truetype fonts
Frames: 126
Label orientations: Horizontal, Vertical
Microsoft Office add-in (highlight->click->print): Excel, Outlook, Word
Screen capture: Yes
Sequential numbering: 1 - 9999 / A - Z / a - z
Text alignment: Centre, Justify, Left, Right
Typestyles: Bold, Horizontal lines, Invert, Italic, Normal, Shadow, Shadow light, Surround
Vertical print: Yes
Solutions
Warranty
Warranty: 3 year warranty (upon registration)