Two-hole, long barrel lug with window, #10 AWG wire, 1/4" stud hole, .75" hole spacing.
Note:
Conductor Material : Copper
Angle: Straight
Barrel Type: Long Barrel Length with Inspection Window
Corona Relief Taper: No
Tongue Type: Standard
Code Conductor Size: #14 – #10 AWG Code STR #12 – #10 AWG Code SOL
Stud Hole Size In. (mm): 1/4 (6.4)
Stud Hole Spacing In. (mm): 0.75 (19.1)
Barrel Length In. (mm): 0.53 (13.5)
Length In (mm): 2.06 (52.3)
Tongue Thickness In. (mm): 0.05 (1.3)
Tongue Width In. (mm): 0.42 (10.7)
Panduit Die Index No.: —
Wire Strip Length In. (mm): 9/16 (14.3)
Burndy Die Index No.: —
T&B Die Index No.: —
American Bureau Shipping Approved: Yes
CSA Certified: C22.2 No. 65-13
Tested by Telcordia-Meets NEBS Level 3: Yes
Tin-Plating Meets ASTM B545-97, Class C: 320µ in (8µ m)
UL Listed: UL 486A - UL 486B
UL and CSA Temperature Rating: 90°
UL and CSA Voltage Rating: 35kV
Part Number Series: LCC
Part Features: Consult cable manufacturer for voltage stress relief instructions with applications greater than 2000 V
Technical Information: Consult cable manufacturer for voltage stress relief instructions with applications greater than 2000 V
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000