CN51 Handheld Computer

The Honeywell CN51 device offers you unparalleled versatility with your choice of Windows® or Android™ operating systems. Add to that a power-packed 1.5 GHz dual core, multiengine processor, 1 GB RAM and 16 GB Flash and you have the highest degree of future-proofing capability too. A 5-megapixel color camera adds to the device’s capabilities.

O/S Versatility

Supports Microsoft® Windows Embedded Handheld 6.5 and Android 6.0 operating systems for flexible application support and migration.

Large Display

Large 10.16 cm (4 in) brilliant WVGA multi-touch display provides room for more graphical user interface, display-centric applications.

Rugged

Withstands multiple 1.5 m (5 ft) drops to concrete across the operating temperature range and has an IP64 seal rating against rain and dust.

Efficient Scanning Ability 

Features best-in-class motion tolerance, and supports omnidirectional 1D and 2D barcode scanning.

Voice Ready 

Features WAN radio options with voice and data support, including UMTS and Flexible Network UMTS/CDMA, PTT, as well as 802.11 a/b/g/n, Bluetooth® and GPS withGLONASS support.

Product Details

Designed for a superior user experience. The CN51 mobile computer’s large, multi-touch, outdoor-readable screen provides ample room for application viewing.

Less scrolling. Greater productivity. And more space for capturing signatures too.

Inside the CN51 computer, state-of-the-art smart battery technology delivers enough power to last a full shift. It also cuts the cost for replacement batteries.

Additional features and benefits include:

  • High-performance imager provides quick, accurate barcode scanning even in low light.
  • Unmatched motion tolerance eliminates costly delays and user frustration during scan-intensive applications.
  • 5-megapixel color camera and our cutting-edge image processing technologies deliver advanced capability beyond reading barcodes.
  • Mobile Document Imaging (MDI) and Remote Deposit Capture (RDC) provide a fast and reliable way to convert full-size paper documents or check payments into electronic files. Transmit files directly from the point of capture to the back-office workflow.
  • CloneNGo device provisioning makes it easy to replicate a master configuration across an unlimited number of devices to get up and running quickly.
  • Honeywell SmartSystems™ Foundation monitors key subsystems to prevent issues before they impact operations.

Manufacturer Part Number
CN51AQ1KCF1A2000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MECHANICAL

Dimensions
Length: 164 mm (6.45 in) with battery
Width: 74 mm (2.93 in) with battery
Depth:
Base of Unit: 28 mm (1.09 in) with battery
Top of Unit: 32 mm (1.26 in) with battery

Weight
350 g (12.3 oz) with battery

ENVIRONMENTAL

Operating Temperature
-10°C to +50°C (+14°F to +122°F)

Storage Temperature
-20°C to +70°C (-4°F to +158°F)

Charging Temperature
+5°C to +35°C (+41°F to +95°F)

Relative Humidity
Non-condensing, 95%

Rain and Dust Resistance
IP64

Drop Spec
26 drops from 1.5 m (5 ft) to concrete across the operating temperature range per MIL-STD 810G

Tumble Spec
1,000 - 0.5 m (1.6 ft) tumbles at room temperature

Electrostatic Discharge
+/- 15kV air discharge, +/- 8kV direct discharge

SYSTEM ARCHITECTURE

Microprocessor
Texas Instruments 1.5 GHz OMAP 4470 dual core, multi-engine processor architecture

Operating System
Android 6.0 Marshmallow with GMS

Memory and Storage
Memory: 1 GB RAM
Flash ROM: 16 GB Flash Customer-accessible microSD slot for removable memory cards up to 32 GB

Keypad
(43 Key) QWERTY with backlit keypad

Display
  • 10.16 cm (4.0 in), 480 x 800 pixel (WVGA) TFT-LCD display
  • LCD supports 24 bpp color depth
  • LED backlight
  • Ambient light sensor
  • Resistive multi-touch touch panel
Power
Smart Battery Pack: 3.7V, 3920 mAh; Batteries are IEEE 1725 compliant, Li-Ion, removable, rechargeable.

Scanning Performance
Scan Engine Options:
EA30 high performance motion-tolerant 2D Imager; (up to 500 in/s) white LED illumination; red laser aimer and framer optimized for all lighting conditions. Capable of scanning all common 1D and 2D barcodes; 1D as small as 4 mils; 2D as small as 6.6 mils. Refer to User's Manual for depth of field performance.

Integrated Camera Option: 5 Megapixel auto focus color camera with LED flash

Accessories
Supports all CN50 charging and docking accessories as well as FlexDock modular docking system, vehicle dock, vehicle holder, snap on adaptors, removable scan handle, and magnetic stripe reader.

COMMUNICATIONS INTERFACE

Standard Communications:
USB – High Speed 2.0 Host, USB – High Speed 2.0 Client
Wireless:
Wireless LAN: IEEE®802.11 b/g/n on cellular devices
Security: WiFi Certified for WPA and WPA2, WAPI Certified
Authentication: 802.1x
Cisco Compatibility: CCXv4
Encryption: WEP (64 or 128 bit), AES, TKIP

Wireless PAN: Integrated Bluetooth® Power Class 1.5 Version 4 BLE

Global Positioning System (with WAN Radio option) 12 channel Integrated GPS; Network independent autonomous mode; supports assisted operation via XTRA®, CP E911

  • GPS dedicated AT commands
  • Protocol: NMEA-0183 V2.3
  • Tracking Sensitivity: better than -158 dBm
  • GLONASS support

Integrated Radios
Wireless WAN
Flexible Network™ (Voice & Data); Americas, Australia and New Zealand