ReadyNAS 424 High-performance Business Data Storage

ReadyNAS 424
High-performance Business Data Storage

4 Bays with up to 40 TB total storage

ReadyNAS 424 enables all the features a smart and modern business is looking for in a single, compact solution: file storage, file sharing, automatic on-premise, off-premise or cloud backup and recovery and full data protection. ReadyNAS 424 is built around the next generation Intel Atom Processor C3338 (1.5 GHz, 2 core) for high levels of networking throughput enabling enterprise-grade file sharing and data backup for offices up to 40 employees.

Manufacturer Part Number
RN42400-100NES
EAN/UPC
0606449118704,606449118704
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: RN424

Product Family

  • RN424

Available SKUs

  • RN42400
  • RN424D3
  • RN424D4
  • RN424D6
  • RN424E4
  • RN424E6

Model Description

  • ReadyNAS 424 4-Bay

Certification and Compatability | Vmware vSphere ESXi 6.0

HARDWARE

CPU

  • Intel Atom C3338 Dual Core Processor

Memory

  • 2GB DDR4

# of Bays

  • 4

# of Users

  • 1-40

Internal Maximum (assume 10TB hard drives)

  • 40 TB

Total Maximum Capacity with Expansion

  • 90 TB

Drive Types Supported

  • SATA/SSD 2.5" or 3.5"

Hot Swappable Drives

  • Yes

eSATA Expansion Ports

  • 1, for eSATA HDD and EDA500 Expansion Chassis

Gigabit LAN Ports

  • 2

10Gbps LAN Optical SFP+

  • 0

10Gbps LAN Copper 10GBase-T

  • 0

USB Ports

  • Two (2) USB 3.0 ports (1 Front, 1 Rear)

Power Supply

  • 90W Power Adapter; Input 100-240V AC, 50/60Hz

Hardware Warranty

  • 5-year

Fan (mm)

  • 92

Dimensions DxWxH (mm)

  • 239 x 135.5 x 194

Weight (kg)

  • 3.95

Software and Functionality

Cloud-discovery, Setup and Management

  • Yes

Data Protection with Unlimited Snapshots

  • Yes

Web-managed Replication for Disaster Recovery

  • Yes

Real-time Antivirus

  • Yes

iSCSI and Thin Provisioning

  • Yes

Single DLNA Server for Local and Remote Streaming

  • Yes